Custom Fabricating & Supplies White Silicone Rubber / Glass Thermal Spray Tape WR135

Description
WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact and the high temperature adhesive withstands the plasma flame spray process. This tape has excellent adhesion yet removes cleanly. Product Features Temperature Rating: 500° F / 260° C One step masking saves time and money with fewer layers used Will withstand grit blasting Prevents bridging during metallization process Can be die cut for ease of application Construction 11 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 47 Elongation (%) - 8 Pratt & Whitney PMC-4458 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.
Description
WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact and the high temperature adhesive withstands the plasma flame spray process. This tape has excellent adhesion yet removes cleanly. Product Features Temperature Rating: 500° F / 260° C One step masking saves time and money with fewer layers used Will withstand grit blasting Prevents bridging during metallization process Can be die cut for ease of application Construction 11 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 47 Elongation (%) - 8 Pratt & Whitney PMC-4458 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

Suppliers

Company
Product
Description
Supplier Links
White Silicone Rubber / Glass Thermal Spray Tape - WR135 - Custom Fabricating & Supplies
Franklin, WI, United States
White Silicone Rubber / Glass Thermal Spray Tape
WR135
White Silicone Rubber / Glass Thermal Spray Tape WR135
WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact and the high temperature adhesive withstands the plasma flame spray process. This tape has excellent adhesion yet removes cleanly. Product Features Temperature Rating: 500° F / 260° C One step masking saves time and money with fewer layers used Will withstand grit blasting Prevents bridging during metallization process Can be die cut for ease of application Construction 11 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 47 Elongation (%) - 8 Pratt & Whitney PMC-4458 What is Plasma Spray Coating? Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact and the high temperature adhesive withstands the plasma flame spray process. This tape has excellent adhesion yet removes cleanly.

Product Features

  • Temperature Rating: 500° F / 260° C
  • One step masking saves time and money with fewer layers used
  • Will withstand grit blasting
  • Prevents bridging during metallization process
  • Can be die cut for ease of application

Construction

  • 11 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Steel Adhesion (oz/in) - 47
  • Elongation (%) - 8
  • Pratt & Whitney PMC-4458

What is Plasma Spray Coating?

Plasma spray coating is the most flexible process out of all the thermal spray processes. It involves the spraying of molten or heat-softened material onto a surface to provide a coating. The utilization of this technology can facilitate the spraying of almost any ceramic, cermet or metal onto a wide variety of materials with exceptional bond strength. Plasma spray is the only method used to produce pure ceramic coatings from ceramic powder. Common applications for plasma spray include thermal barrier coatings, abradable coatings, corrosion resistant coatings, and wear coatings.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number WR135
Product Name White Silicone Rubber / Glass Thermal Spray Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Rubber; Silicone
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fiberglass Tape - SPTFE - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; PTFE
View Details
3M DT8 All Purpose Duct Tape - DT8 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.89 to 3.78 inches (48 to 96 mm)
View Details
3M 764 Yellow Vinyl Tape - 764 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent; UV or Weather Resistant
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
View Details
High Temp Crepe Discs - HCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details