Custom Fabricating & Supplies 3M 301 Yellow Industrial Masking Tape 301

Description
3M™ Performance Yellow Masking Tape 301+ was designed using a proprietary solvent-free adhesive. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings while removing cleanly in one piece. High-strength yellow crepe-paper backed tape is ideal for paint masking applications in specialty vehicle, aerospace, automotive and industrial markets where strong holding performance is required. Product Features Withstands surface temperatures up to 225°F/107°C for 30 minutes Ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes Easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal Conformable for easy masking around corners, over contours and irregular surfaces Resists bleed through from most industrial paint systems Improves visibility during the paint masking process, helping achieve good paint lines Construction 6.3 Mil Total Thickness Roll Length - 55 meters Specifications Tensile Strength (lb/in) - 22 Elongation (%) - 14 Steel Adhesion (oz/in) - 30 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Description
3M™ Performance Yellow Masking Tape 301+ was designed using a proprietary solvent-free adhesive. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings while removing cleanly in one piece. High-strength yellow crepe-paper backed tape is ideal for paint masking applications in specialty vehicle, aerospace, automotive and industrial markets where strong holding performance is required. Product Features Withstands surface temperatures up to 225°F/107°C for 30 minutes Ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes Easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal Conformable for easy masking around corners, over contours and irregular surfaces Resists bleed through from most industrial paint systems Improves visibility during the paint masking process, helping achieve good paint lines Construction 6.3 Mil Total Thickness Roll Length - 55 meters Specifications Tensile Strength (lb/in) - 22 Elongation (%) - 14 Steel Adhesion (oz/in) - 30 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Suppliers

Company
Product
Description
Supplier Links
3M 301 Yellow Industrial Masking Tape - 301 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 301 Yellow Industrial Masking Tape
301
3M 301 Yellow Industrial Masking Tape 301
3M™ Performance Yellow Masking Tape 301+ was designed using a proprietary solvent-free adhesive. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings while removing cleanly in one piece. High-strength yellow crepe-paper backed tape is ideal for paint masking applications in specialty vehicle, aerospace, automotive and industrial markets where strong holding performance is required. Product Features Withstands surface temperatures up to 225°F/107°C for 30 minutes Ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes Easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal Conformable for easy masking around corners, over contours and irregular surfaces Resists bleed through from most industrial paint systems Improves visibility during the paint masking process, helping achieve good paint lines Construction 6.3 Mil Total Thickness Roll Length - 55 meters Specifications Tensile Strength (lb/in) - 22 Elongation (%) - 14 Steel Adhesion (oz/in) - 30 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ Performance Yellow Masking Tape 301+ was designed using a proprietary solvent-free adhesive. The tape sticks instantly to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings while removing cleanly in one piece. High-strength yellow crepe-paper backed tape is ideal for paint masking applications in specialty vehicle, aerospace, automotive and industrial markets where strong holding performance is required.

Product Features

  • Withstands surface temperatures up to 225°F/107°C for 30 minutes
  • Ideal tape for industrial painting, including two-tone color applications on trucks, buses, trailers, trains, fire trucks, ambulances and airplanes
  • Easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal
  • Conformable for easy masking around corners, over contours and irregular surfaces
  • Resists bleed through from most industrial paint systems
  • Improves visibility during the paint masking process, helping achieve good paint lines

Construction

  • 6.3 Mil Total Thickness
  • Roll Length - 55 meters

Specifications

  • Tensile Strength (lb/in) - 22
  • Elongation (%) - 14
  • Steel Adhesion (oz/in) - 30

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 301
Product Name 3M 301 Yellow Industrial Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Kwiky Dot™ Discs - KD05500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details