These die cuts are manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and balancing, particularly for golf clubs where weight and conformability are crucial for balance and club performance.
Product Features
Temperature Rating: 255° F / 124° C
Electrically conductive
Acid resistant
Preferred for Nickle and Chrome plating
Conforms easily to irregular shapes and curved surfaces
Custom sizes available for same day shipment
Standard die cut sizes in stock or can be made to your specifications
Construction
6 Mil Total Thickness
Specifications
Tensile Strength (lb/in) - 18
Elongation (%) - 15
Steel Adhesion (oz/in) - 60
Disposal and Safety Concerns
This material when disposed of separately is classified as RCRA hazardous waste. Please consult applicable Federal, State and local regulations for proper disposal
Wear protective gloves and/or wash hands after working with tape
Elevated lead levels in water may result from long term submersion of this product.
These die cuts are manufactured from a lead foil with an aggressive rubber pressure sensitive adhesive. It is designed to offer excellent quick stick and ultimate adhesion. Due to the density, weight and malleability of the lead foil, this tape makes an excellent choice for weighting and balancing, particularly for golf clubs where weight and conformability are crucial for balance and club performance.
Product Features
- Temperature Rating: 255° F / 124° C
- Electrically conductive
- Acid resistant
- Preferred for Nickle and Chrome plating
- Conforms easily to irregular shapes and curved surfaces
- Custom sizes available for same day shipment
- Standard die cut sizes in stock or can be made to your specifications
Construction
Specifications
- Tensile Strength (lb/in) - 18
- Elongation (%) - 15
- Steel Adhesion (oz/in) - 60
Disposal and Safety Concerns
- This material when disposed of separately is classified as RCRA hazardous waste. Please consult applicable Federal, State and local regulations for proper disposal
- Wear protective gloves and/or wash hands after working with tape
- Elevated lead levels in water may result from long term submersion of this product.