Custom Fabricating & Supplies 3M 201+ General Use Masking Tape 201

Description
3M™ General Use Masking Tape 201+ is a tan colored crepe paper masking tape for holding, bundling, sealing, non-critical masking applications. Rubber-based adhesive sticks to a variety of surfaces. Smooth and conformable crepe paper backing is easy to handle, apply, and remove in one piece. Product Features Temperatures up to 200°F/93°C up to 30 minutes of time Proprietary, solvent-free rubber based adhesive formula removes cleanly in one piece with no residue Sticks with confidence on wood, plastic, glass, metal and painted surfaces Light tan backing tears easily and resists slivering Low unwind force allows for rapid application and improved handling Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 4.4 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 19 Elongation (%) - 8 Steel Adhesion (oz/in) - 25 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote
Description
3M™ General Use Masking Tape 201+ is a tan colored crepe paper masking tape for holding, bundling, sealing, non-critical masking applications. Rubber-based adhesive sticks to a variety of surfaces. Smooth and conformable crepe paper backing is easy to handle, apply, and remove in one piece. Product Features Temperatures up to 200°F/93°C up to 30 minutes of time Proprietary, solvent-free rubber based adhesive formula removes cleanly in one piece with no residue Sticks with confidence on wood, plastic, glass, metal and painted surfaces Light tan backing tears easily and resists slivering Low unwind force allows for rapid application and improved handling Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 4.4 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 19 Elongation (%) - 8 Steel Adhesion (oz/in) - 25 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 201+ General Use Masking Tape - 201 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 201+ General Use Masking Tape
201
3M 201+ General Use Masking Tape 201
3M™ General Use Masking Tape 201+ is a tan colored crepe paper masking tape for holding, bundling, sealing, non-critical masking applications. Rubber-based adhesive sticks to a variety of surfaces. Smooth and conformable crepe paper backing is easy to handle, apply, and remove in one piece. Product Features Temperatures up to 200°F/93°C up to 30 minutes of time Proprietary, solvent-free rubber based adhesive formula removes cleanly in one piece with no residue Sticks with confidence on wood, plastic, glass, metal and painted surfaces Light tan backing tears easily and resists slivering Low unwind force allows for rapid application and improved handling Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 4.4 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 19 Elongation (%) - 8 Steel Adhesion (oz/in) - 25 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ General Use Masking Tape 201+ is a tan colored crepe paper masking tape for holding, bundling, sealing, non-critical masking applications. Rubber-based adhesive sticks to a variety of surfaces. Smooth and conformable crepe paper backing is easy to handle, apply, and remove in one piece.

Product Features

  • Temperatures up to 200°F/93°C up to 30 minutes of time
  • Proprietary, solvent-free rubber based adhesive formula removes cleanly in one piece with no residue
  • Sticks with confidence on wood, plastic, glass, metal and painted surfaces
  • Light tan backing tears easily and resists slivering
  • Low unwind force allows for rapid application and improved handling
  • Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure

Construction

  • 4.4 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 19
  • Elongation (%) - 8
  • Steel Adhesion (oz/in) - 25

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 201
Product Name 3M 201+ General Use Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 467MP Adhesive Transfer Tape - 467MP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Adhesive Transfer; Acrylic; Pressure Sensitive
View Details
Double Sided Flatback Paper Tape - D4055 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Double- Sided; Rubber
Width 0.5000 to 7 inches (12.7 to 178 mm)
View Details
High Temp Crepe Rectangles - HTRT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
Transfer Tape w/ Acrylic Adhesive - D4102 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Transfer; Acrylic
Width 0.5000 to 2 inches (12.7 to 50.8 mm)
View Details