Custom Fabricating & Supplies Green Polyester Tab Discs GTAB

Description
These tab discs are an industry standout. Unlike others, ours have a solid, seamless contact surface - no folding which allows for leakage and failures! The transparent base of the disc means that half of the placement area is clearly visible for easy application. Laminated with our popular green polyester tape, the tab portion lays flat yet is easily located for quick removal. From our customerer: "Our plant tried another vendor for a couple orders but Custom Fabricating's quality and ease of use is much better." Product Features Temperature Rating: 400° F / 204° C Leakproof seal is ideal for E-Coating All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction Proprietary Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Request a Quote
Description
These tab discs are an industry standout. Unlike others, ours have a solid, seamless contact surface - no folding which allows for leakage and failures! The transparent base of the disc means that half of the placement area is clearly visible for easy application. Laminated with our popular green polyester tape, the tab portion lays flat yet is easily located for quick removal. From our customerer: "Our plant tried another vendor for a couple orders but Custom Fabricating's quality and ease of use is much better." Product Features Temperature Rating: 400° F / 204° C Leakproof seal is ideal for E-Coating All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction Proprietary Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Green Polyester Tab Discs - GTAB - Custom Fabricating & Supplies
Franklin, WI, United States
Green Polyester Tab Discs
GTAB
Green Polyester Tab Discs GTAB
These tab discs are an industry standout. Unlike others, ours have a solid, seamless contact surface - no folding which allows for leakage and failures! The transparent base of the disc means that half of the placement area is clearly visible for easy application. Laminated with our popular green polyester tape, the tab portion lays flat yet is easily located for quick removal. From our customerer: "Our plant tried another vendor for a couple orders but Custom Fabricating's quality and ease of use is much better." Product Features Temperature Rating: 400° F / 204° C Leakproof seal is ideal for E-Coating All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction Proprietary Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

These tab discs are an industry standout. Unlike others, ours have a solid, seamless contact surface - no folding which allows for leakage and failures! The transparent base of the disc means that half of the placement area is clearly visible for easy application. Laminated with our popular green polyester tape, the tab portion lays flat yet is easily located for quick removal.

From our customerer: "Our plant tried another vendor for a couple orders but Custom Fabricating's quality and ease of use is much better."

Product Features

  • Temperature Rating: 400° F / 204° C
  • Leakproof seal is ideal for E-Coating
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Anodizing and Plating
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • Proprietary

Specifications

  • Tensile Strength (lb/in) - 50
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Industrial Tapes
Product Number GTAB
Product Name Green Polyester Tab Discs
Features Removable / Reusable; Transparent
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Tape - LFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Width 0.3750 to 6 inches (9.53 to 152 mm)
Adhesive Pressure Sensitive
View Details
3M 8985L Chromic Acid Anodizing Tape - 8985L - Custom Fabricating & Supplies
Specs
Type Adhesive
Features Transparent
Width 0.5000 to 48 inches (12.7 to 1219 mm)
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Type Adhesive
Features Removable / Reusable
Width 8 to 36 inches (203 to 914 mm)
View Details
Red High Temp + Crepe Hot Air Leveling Tape - HALR - Custom Fabricating & Supplies
Specs
Type Adhesive
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
Adhesive Silicone
View Details