Custom Fabricating & Supplies 2 Mil Green Polyester Discs GD

Description
These die cuts are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used frequently for high-volume masking needs. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Request a Quote
Description
These die cuts are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used frequently for high-volume masking needs. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Mil Green Polyester Discs - GD - Custom Fabricating & Supplies
Franklin, WI, United States
2 Mil Green Polyester Discs
GD
2 Mil Green Polyester Discs GD
These die cuts are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used frequently for high-volume masking needs. Product Features Temperature Rating: 400° F / 204° C All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodizing and Plating Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

These die cuts are manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used frequently for high-volume masking needs.

Product Features

  • Temperature Rating: 400° F / 204° C
  • All die cuts 3/8" or larger come standard with a split-back liner. Split liner for smaller dimensions upon request
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Anodizing and Plating
  • Standard die cut sizes in stock or can be made to your specifications

Construction

  • 2 Mil Polyester Carrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness

Specifications

  • Tensile Strength (lb/in) - 50
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number GD
Product Name 2 Mil Green Polyester Discs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

3M 2380 High Temp Crepe Masking Tape - 2380 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.5000 to 3.5 inches (12.7 to 88.9 mm)
View Details
Aluminum Foil Tape - AFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Aluminum
Adhesive Acrylic
View Details
2 Mil Orange Polyester Tape - OPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable; Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 2364 Performance Masking Tape - 2364 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.2500 to 8 inches (6.35 to 203 mm)
View Details