Custom Fabricating & Supplies 3M 8901 Blue Polyester Tape 8901

Description
3M™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear resistant. Coated with a silicone adhesive, this tape functions well in masking for powder coating to provide sharp paint lines. It removes cleanly and in one-piece from most surfaces, avoiding slivering and breaking. This tape also excels in permanent splicing operations on silicone liners, papers and films subject to high temperatures. With good chemical resistance, this tape works effectively in chemical processes and demanding work conditions, such as anodizing. The pressure sensitive silicone adhesive performs under a broad range of temperatures. Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Translucent blue backing provides easy identification and positioning Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 2.4 Mil Total Thickness 0.9 Mil Backing Thickness Roll Length - 72 yards Recommended Applications Masking parts for high temperature powder coat painting Splicing of silicone liners, films and papers Holding parts or vacuum bags during composite bonding operations Masking metal surfaces in acid or caustic chemical milling baths Protective tape reduces scratches during handling and shipping Specifications Tensile Strength (lb/in) - 26 Elongation (%) - 115 Steel Adhesion (oz/in) - 29
Request a Quote
Description
3M™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear resistant. Coated with a silicone adhesive, this tape functions well in masking for powder coating to provide sharp paint lines. It removes cleanly and in one-piece from most surfaces, avoiding slivering and breaking. This tape also excels in permanent splicing operations on silicone liners, papers and films subject to high temperatures. With good chemical resistance, this tape works effectively in chemical processes and demanding work conditions, such as anodizing. The pressure sensitive silicone adhesive performs under a broad range of temperatures. Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Translucent blue backing provides easy identification and positioning Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 2.4 Mil Total Thickness 0.9 Mil Backing Thickness Roll Length - 72 yards Recommended Applications Masking parts for high temperature powder coat painting Splicing of silicone liners, films and papers Holding parts or vacuum bags during composite bonding operations Masking metal surfaces in acid or caustic chemical milling baths Protective tape reduces scratches during handling and shipping Specifications Tensile Strength (lb/in) - 26 Elongation (%) - 115 Steel Adhesion (oz/in) - 29
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 8901 Blue Polyester Tape - 8901 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 8901 Blue Polyester Tape
8901
3M 8901 Blue Polyester Tape 8901
3M™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear resistant. Coated with a silicone adhesive, this tape functions well in masking for powder coating to provide sharp paint lines. It removes cleanly and in one-piece from most surfaces, avoiding slivering and breaking. This tape also excels in permanent splicing operations on silicone liners, papers and films subject to high temperatures. With good chemical resistance, this tape works effectively in chemical processes and demanding work conditions, such as anodizing. The pressure sensitive silicone adhesive performs under a broad range of temperatures. Product Features Operates at temperatures up to 400°F/204°C Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility Translucent blue backing provides easy identification and positioning Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many surfaces Construction 2.4 Mil Total Thickness 0.9 Mil Backing Thickness Roll Length - 72 yards Recommended Applications Masking parts for high temperature powder coat painting Splicing of silicone liners, films and papers Holding parts or vacuum bags during composite bonding operations Masking metal surfaces in acid or caustic chemical milling baths Protective tape reduces scratches during handling and shipping Specifications Tensile Strength (lb/in) - 26 Elongation (%) - 115 Steel Adhesion (oz/in) - 29

3M™ Polyester Tape 8901 is a thin, conformable polyester tape ideal for masking in high temperature applications and adheres well to silicone coated surfaces. The translucent blue backing is tear resistant. Coated with a silicone adhesive, this tape functions well in masking for powder coating to provide sharp paint lines. It removes cleanly and in one-piece from most surfaces, avoiding slivering and breaking. This tape also excels in permanent splicing operations on silicone liners, papers and films subject to high temperatures.
With good chemical resistance, this tape works effectively in chemical processes and demanding work conditions, such as anodizing. The pressure sensitive silicone adhesive performs under a broad range of temperatures.

Product Features

  • Operates at temperatures up to 400°F/204°C
  • Polyester films offer excellent thermal, abrasion, and chemical resistance while maintaining their flexibility
  • Translucent blue backing provides easy identification and positioning
  • Silicone adhesives offer high heat resistance compared to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer
  • Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release
  • Silicone adhesive removes cleanly from many surfaces

Construction

  • 2.4 Mil Total Thickness
  • 0.9 Mil Backing Thickness
  • Roll Length - 72 yards

Recommended Applications

  • Masking parts for high temperature powder coat painting
  • Splicing of silicone liners, films and papers
  • Holding parts or vacuum bags during composite bonding operations
  • Masking metal surfaces in acid or caustic chemical milling baths
  • Protective tape reduces scratches during handling and shipping

Specifications

  • Tensile Strength (lb/in) - 26
  • Elongation (%) - 115
  • Steel Adhesion (oz/in) - 29
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 8901
Product Name 3M 8901 Blue Polyester Tape
Type Adhesive Tape; Industrial Tape
Features Permanent; Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
Adhesive Acrylic; Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided PVC Tape w/ Acrylic Adhesive - D4085 - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Adhesive Double- Sided; Acrylic
View Details
Double Sided Polyethylene Foam Tape w/ Rubber Adhesive - DSFTR - Custom Fabricating & Supplies
Specs
Type Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Foam
Adhesive Double- Sided; Rubber
View Details
Industrial Grade Crepe Tape - ICT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.1250 to 18 inches (3.17 to 457 mm)
View Details
3M 501+ Premium High Temp Crepe Masking Tape - 501P - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details