Custom Fabricating & Supplies 3M 425 Aluminum Foil Tape 425

Description
3M™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features Temperature Rating: 300° F / 149° C The very low moisture vapor transmission rate makes these tapes a good sealant The acrylic adhesive, combined with the durable aluminum backing, offers ideal properties for long serviceable life in and outdoors Good candidate as a maskant in electroplating of aluminum because it will not contaminate the bath Aluminum backing provides excellent reflection of both heat and light Construction 2.8 Mil Foil Thickness 1.8 Mil Adhesive Thickness 4.6 Mil Total Thickness Roll Length - 60 yards Application Ideas Aircraft paint stripping maskant Moisture barrier in “white goods” appliances General purpose heat reflector and heat dissipater Mechanically hold wires and cooling coils in “white goods” appliances Repair tears on truck trailers and aircraft Splicing of thin gauge foils General purpose holding, patching, sealing applications – indoors and out Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 6 Steel Adhesion (oz/in) - 47 Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80C Meets requirements of FAR 25.853(a) IMPORTANT: These tapes are not intended for medical usage. Neither 3M™nor the Food and Drug Administration have evaluated or reviewed this tape for medical application. 3M™does not recommend or endorse the usage of the aluminum tape for medical application. User assumes all risk and liability whatsoever in connection with usage of product in a medical application.
Description
3M™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features Temperature Rating: 300° F / 149° C The very low moisture vapor transmission rate makes these tapes a good sealant The acrylic adhesive, combined with the durable aluminum backing, offers ideal properties for long serviceable life in and outdoors Good candidate as a maskant in electroplating of aluminum because it will not contaminate the bath Aluminum backing provides excellent reflection of both heat and light Construction 2.8 Mil Foil Thickness 1.8 Mil Adhesive Thickness 4.6 Mil Total Thickness Roll Length - 60 yards Application Ideas Aircraft paint stripping maskant Moisture barrier in “white goods” appliances General purpose heat reflector and heat dissipater Mechanically hold wires and cooling coils in “white goods” appliances Repair tears on truck trailers and aircraft Splicing of thin gauge foils General purpose holding, patching, sealing applications – indoors and out Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 6 Steel Adhesion (oz/in) - 47 Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80C Meets requirements of FAR 25.853(a) IMPORTANT: These tapes are not intended for medical usage. Neither 3M™nor the Food and Drug Administration have evaluated or reviewed this tape for medical application. 3M™does not recommend or endorse the usage of the aluminum tape for medical application. User assumes all risk and liability whatsoever in connection with usage of product in a medical application.

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Foil Tape - 425 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 425 Aluminum Foil Tape
425
3M 425 Aluminum Foil Tape 425
3M™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features Temperature Rating: 300° F / 149° C The very low moisture vapor transmission rate makes these tapes a good sealant The acrylic adhesive, combined with the durable aluminum backing, offers ideal properties for long serviceable life in and outdoors Good candidate as a maskant in electroplating of aluminum because it will not contaminate the bath Aluminum backing provides excellent reflection of both heat and light Construction 2.8 Mil Foil Thickness 1.8 Mil Adhesive Thickness 4.6 Mil Total Thickness Roll Length - 60 yards Application Ideas Aircraft paint stripping maskant Moisture barrier in “white goods” appliances General purpose heat reflector and heat dissipater Mechanically hold wires and cooling coils in “white goods” appliances Repair tears on truck trailers and aircraft Splicing of thin gauge foils General purpose holding, patching, sealing applications – indoors and out Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 6 Steel Adhesion (oz/in) - 47 Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80C Meets requirements of FAR 25.853(a) IMPORTANT: These tapes are not intended for medical usage. Neither 3M™nor the Food and Drug Administration have evaluated or reviewed this tape for medical application. 3M™does not recommend or endorse the usage of the aluminum tape for medical application. User assumes all risk and liability whatsoever in connection with usage of product in a medical application.

3M™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive.

Product Features

  • Temperature Rating: 300° F / 149° C
  • The very low moisture vapor transmission rate makes these tapes a good sealant
  • The acrylic adhesive, combined with the durable aluminum backing, offers ideal properties for long serviceable life in and outdoors
  • Good candidate as a maskant in electroplating of aluminum because it will not contaminate the bath
  • Aluminum backing provides excellent reflection of both heat and light

Construction

  • 2.8 Mil Foil Thickness
  • 1.8 Mil Adhesive Thickness
  • 4.6 Mil Total Thickness
  • Roll Length - 60 yards

Application Ideas

  • Aircraft paint stripping maskant
  • Moisture barrier in “white goods” appliances
  • General purpose heat reflector and heat dissipater
  • Mechanically hold wires and cooling coils in “white goods” appliances
  • Repair tears on truck trailers and aircraft
  • Splicing of thin gauge foils
  • General purpose holding, patching, sealing applications – indoors and out

Specifications

  • Tensile Strength (lb/in) - 28
  • Elongation (%) - 6
  • Steel Adhesion (oz/in) - 47
  • Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311)
  • Can be certified to meet SAE-AMS-T-23397 and L-T-80C
  • Meets requirements of FAR 25.853(a)

IMPORTANT: These tapes are not intended for medical usage. Neither 3M™nor the Food and Drug Administration have evaluated or reviewed this tape for medical application. 3M™does not recommend or endorse the usage of the aluminum tape for medical application. User assumes all risk and liability whatsoever in connection with usage of product in a medical application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 425
Product Name 3M 425 Aluminum Foil Tape
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Transparent
Backing Metal Foil; Aluminum
Adhesive Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
E-Z Peel™ Discs - EZ02250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details