Custom Fabricating & Supplies 3M 2693 Masking Tape 2693

Description
3M™ High Performance Masking Tape 2693 is formulated to provide a latex-free alternative for use in sensitive environments, such as healthcare. Performs very well in large scale paint masking applications, offering some the best holding power and heat resistance while proving to be among the easiest to unwind. It provides easy, clean removal, whether warm or cold, from most surfaces without adhesive transfer. Designed for automotive, truck and bus applications where very aggressive room temperature and high temperature holding is required. Product Features Temperatures up to 325°F/165°C up to 30 minutes of time Synthetic rubber adhesive offers a latex-free alternative Offers the highest holding power among 3M™ masking tapes Provides high performance for paint masking with high solids paints and urethane clear coats used in the transportation industry Smooth crepe paper backing conforms and maintains integrity when formed around a corner Controlled unwind and easy to position, manipulate and tear by hand Excellent paint flake resistance Good resistance to adhesive transfer on automotive type rubber moldings when removed at room temperatures Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 7.9 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 29 Elongation (%) - 10 Steel Adhesion (oz/in) - 40 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote
Description
3M™ High Performance Masking Tape 2693 is formulated to provide a latex-free alternative for use in sensitive environments, such as healthcare. Performs very well in large scale paint masking applications, offering some the best holding power and heat resistance while proving to be among the easiest to unwind. It provides easy, clean removal, whether warm or cold, from most surfaces without adhesive transfer. Designed for automotive, truck and bus applications where very aggressive room temperature and high temperature holding is required. Product Features Temperatures up to 325°F/165°C up to 30 minutes of time Synthetic rubber adhesive offers a latex-free alternative Offers the highest holding power among 3M™ masking tapes Provides high performance for paint masking with high solids paints and urethane clear coats used in the transportation industry Smooth crepe paper backing conforms and maintains integrity when formed around a corner Controlled unwind and easy to position, manipulate and tear by hand Excellent paint flake resistance Good resistance to adhesive transfer on automotive type rubber moldings when removed at room temperatures Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 7.9 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 29 Elongation (%) - 10 Steel Adhesion (oz/in) - 40 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 2693 Masking Tape - 2693 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 2693 Masking Tape
2693
3M 2693 Masking Tape 2693
3M™ High Performance Masking Tape 2693 is formulated to provide a latex-free alternative for use in sensitive environments, such as healthcare. Performs very well in large scale paint masking applications, offering some the best holding power and heat resistance while proving to be among the easiest to unwind. It provides easy, clean removal, whether warm or cold, from most surfaces without adhesive transfer. Designed for automotive, truck and bus applications where very aggressive room temperature and high temperature holding is required. Product Features Temperatures up to 325°F/165°C up to 30 minutes of time Synthetic rubber adhesive offers a latex-free alternative Offers the highest holding power among 3M™ masking tapes Provides high performance for paint masking with high solids paints and urethane clear coats used in the transportation industry Smooth crepe paper backing conforms and maintains integrity when formed around a corner Controlled unwind and easy to position, manipulate and tear by hand Excellent paint flake resistance Good resistance to adhesive transfer on automotive type rubber moldings when removed at room temperatures Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 7.9 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 29 Elongation (%) - 10 Steel Adhesion (oz/in) - 40 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ High Performance Masking Tape 2693 is formulated to provide a latex-free alternative for use in sensitive environments, such as healthcare. Performs very well in large scale paint masking applications, offering some the best holding power and heat resistance while proving to be among the easiest to unwind. It provides easy, clean removal, whether warm or cold, from most surfaces without adhesive transfer. Designed for automotive, truck and bus applications where very aggressive room temperature and high temperature holding is required.

Product Features

  • Temperatures up to 325°F/165°C up to 30 minutes of time
  • Synthetic rubber adhesive offers a latex-free alternative
  • Offers the highest holding power among 3M™ masking tapes
  • Provides high performance for paint masking with high solids paints and urethane clear coats used in the transportation industry
  • Smooth crepe paper backing conforms and maintains integrity when formed around a corner
  • Controlled unwind and easy to position, manipulate and tear by hand
  • Excellent paint flake resistance
  • Good resistance to adhesive transfer on automotive type rubber moldings when removed at room temperatures
  • Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure

Construction

  • 7.9 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 29
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 40

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 2693
Product Name 3M 2693 Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 250 Flatback Masking Tape - 250 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1 inches (25.4 mm)
View Details
2 Mil Rusty Red Discs - RRD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 234 GP Masking Tape - 234 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 4 inches (6.35 to 102 mm)
View Details
5 Mil Glass Cloth Discs - GCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass; Glass Cloth
Adhesive Silicone
View Details