Custom Fabricating & Supplies 3M 2525 High Performance Flatback Tape 2525

Description
3M™ Performance Flatback Tape 2525 features a smooth paper backing with a natural rubber adhesive. It is designed to be a strong, dependable tape capable of meeting the everyday demands of the most challenging splicing applications, with its orange appearance providing high visibility. Its high tack and holding ability provide easy handling in roll starting and roll closure. It can also be used in paint masking applications where a long, straight paint line is desired. Additionally, this tape combines strength and heat resistance with consistent unwind and hand-tearability. Product Features Temperatures - To 300°F/149°C for up to 1 hour Excellent adhesion and backing strength levels and is resistant to moist conditions. Colored backing provides high visibility and is easily picked up by sensing equipment Can be used in many holding, masking, and splicing applications Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove 9.5 Mil Total Thickness Roll Length - 60 yards Specifications Steel Adhesion (oz/in) - 69 Elongation (%) - 2 Tensile Strength (lb/in) - 49
Request a Quote
Description
3M™ Performance Flatback Tape 2525 features a smooth paper backing with a natural rubber adhesive. It is designed to be a strong, dependable tape capable of meeting the everyday demands of the most challenging splicing applications, with its orange appearance providing high visibility. Its high tack and holding ability provide easy handling in roll starting and roll closure. It can also be used in paint masking applications where a long, straight paint line is desired. Additionally, this tape combines strength and heat resistance with consistent unwind and hand-tearability. Product Features Temperatures - To 300°F/149°C for up to 1 hour Excellent adhesion and backing strength levels and is resistant to moist conditions. Colored backing provides high visibility and is easily picked up by sensing equipment Can be used in many holding, masking, and splicing applications Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove 9.5 Mil Total Thickness Roll Length - 60 yards Specifications Steel Adhesion (oz/in) - 69 Elongation (%) - 2 Tensile Strength (lb/in) - 49
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 2525 High Performance Flatback Tape - 2525 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 2525 High Performance Flatback Tape
2525
3M 2525 High Performance Flatback Tape 2525
3M™ Performance Flatback Tape 2525 features a smooth paper backing with a natural rubber adhesive. It is designed to be a strong, dependable tape capable of meeting the everyday demands of the most challenging splicing applications, with its orange appearance providing high visibility. Its high tack and holding ability provide easy handling in roll starting and roll closure. It can also be used in paint masking applications where a long, straight paint line is desired. Additionally, this tape combines strength and heat resistance with consistent unwind and hand-tearability. Product Features Temperatures - To 300°F/149°C for up to 1 hour Excellent adhesion and backing strength levels and is resistant to moist conditions. Colored backing provides high visibility and is easily picked up by sensing equipment Can be used in many holding, masking, and splicing applications Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove 9.5 Mil Total Thickness Roll Length - 60 yards Specifications Steel Adhesion (oz/in) - 69 Elongation (%) - 2 Tensile Strength (lb/in) - 49

3M™ Performance Flatback Tape 2525 features a smooth paper backing with a natural rubber adhesive. It is designed to be a strong, dependable tape capable of meeting the everyday demands of the most challenging splicing applications, with its orange appearance providing high visibility. Its high tack and holding ability provide easy handling in roll starting and roll closure. It can also be used in paint masking applications where a long, straight paint line is desired. Additionally, this tape combines strength and heat resistance with consistent unwind and hand-tearability.

Product Features

  • Temperatures - To 300°F/149°C for up to 1 hour
  • Excellent adhesion and backing strength levels and is resistant to moist conditions.
  • Colored backing provides high visibility and is easily picked up by sensing equipment
  • Can be used in many holding, masking, and splicing applications
  • Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove
  • 9.5 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Steel Adhesion (oz/in) - 69
  • Elongation (%) - 2
  • Tensile Strength (lb/in) - 49
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 2525
Product Name 3M 2525 High Performance Flatback Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Width 0.5000 to 6 inches (12.7 to 152 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
3M 234 GP Masking Tape - 234 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 4 inches (6.35 to 102 mm)
View Details
3M 2364 Performance Masking Tape - 2364 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.2500 to 8 inches (6.35 to 203 mm)
View Details
3M 8901 Blue Polyester Tape - 8901 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Permanent; Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details