Custom Fabricating & Supplies Black PVC Heavy Duty Sandblasting & Stencil Tape SPVC

Description
SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier. It is highly conformable and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalies and corrosive chemicals. It provides good abrasion, impact and rupture resistance. Product Features Operates at temperatures up to 176°F/80°C PVC films offer excellent resistance to acids, alkalies and corrosive chemicals Rubber adhesive leaves a sharp paint line Soft, black matte PVC backing can be die-cut by CFS for many applications Construction 20 Mil Total Thickness Roll Length - 100 ft Specifications Tensile Strength (lb/in) - 32 Elongation (%) - 300 Steel Adhesion (oz/in) - 11 Flame resistance grade - UL510
Description
SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier. It is highly conformable and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalies and corrosive chemicals. It provides good abrasion, impact and rupture resistance. Product Features Operates at temperatures up to 176°F/80°C PVC films offer excellent resistance to acids, alkalies and corrosive chemicals Rubber adhesive leaves a sharp paint line Soft, black matte PVC backing can be die-cut by CFS for many applications Construction 20 Mil Total Thickness Roll Length - 100 ft Specifications Tensile Strength (lb/in) - 32 Elongation (%) - 300 Steel Adhesion (oz/in) - 11 Flame resistance grade - UL510

Suppliers

Company
Product
Description
Supplier Links
Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Franklin, WI, United States
Black PVC Heavy Duty Sandblasting & Stencil Tape
SPVC
Black PVC Heavy Duty Sandblasting & Stencil Tape SPVC
SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier. It is highly conformable and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalies and corrosive chemicals. It provides good abrasion, impact and rupture resistance. Product Features Operates at temperatures up to 176°F/80°C PVC films offer excellent resistance to acids, alkalies and corrosive chemicals Rubber adhesive leaves a sharp paint line Soft, black matte PVC backing can be die-cut by CFS for many applications Construction 20 Mil Total Thickness Roll Length - 100 ft Specifications Tensile Strength (lb/in) - 32 Elongation (%) - 300 Steel Adhesion (oz/in) - 11 Flame resistance grade - UL510

SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier. It is highly conformable and resistant to aging, sun, water, fungus, bacteria, oil, acids, alkalies and corrosive chemicals. It provides good abrasion, impact and rupture resistance.

Product Features

  • Operates at temperatures up to 176°F/80°C
  • PVC films offer excellent resistance to acids, alkalies and corrosive chemicals
  • Rubber adhesive leaves a sharp paint line
  • Soft, black matte PVC backing can be die-cut by CFS for many applications

Construction

  • 20 Mil Total Thickness
  • Roll Length - 100 ft

Specifications

  • Tensile Strength (lb/in) - 32
  • Elongation (%) - 300
  • Steel Adhesion (oz/in) - 11
  • Flame resistance grade - UL510
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number SPVC
Product Name Black PVC Heavy Duty Sandblasting & Stencil Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Green Polyester Tape - GT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 8985L Chromic Acid Anodizing Tape - 8985L - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details
Lead Foil Tape - LFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Lead
Adhesive Pressure Sensitive
View Details