Custom Fabricating & Supplies 3M 2380 High Temp Crepe Masking Tape 2380

Description
3M™ Performance Masking Tape 2380 was designed for industrial use where the best possible paint line is desired and drying conditions range from air dry to oven bake. The smooth, strong, mini-crepe paper masking tape holds fast, removes easily and will give you great performance for most paint masking applications. Product Features Performs well in paint bake operations up to 325°F/ 162°C for 30 minutes Provides strong holding power and exceptional high-temperature resistance Remains in place around corners, contours, and irregular surfaces to provide sharp paint lines in paint applications Heavy crepe paper backing resists bleed-through Adhesive bonds instantly to paper, metal, wood, and painted surfaces Reliable holding power that resists lifting and curling, essential for producing precise paint lines Strong backing is easy to tear and provides one-piece removal without slivering Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 7.2 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 10 Steel Adhesion (oz/in) - 39 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Description
3M™ Performance Masking Tape 2380 was designed for industrial use where the best possible paint line is desired and drying conditions range from air dry to oven bake. The smooth, strong, mini-crepe paper masking tape holds fast, removes easily and will give you great performance for most paint masking applications. Product Features Performs well in paint bake operations up to 325°F/ 162°C for 30 minutes Provides strong holding power and exceptional high-temperature resistance Remains in place around corners, contours, and irregular surfaces to provide sharp paint lines in paint applications Heavy crepe paper backing resists bleed-through Adhesive bonds instantly to paper, metal, wood, and painted surfaces Reliable holding power that resists lifting and curling, essential for producing precise paint lines Strong backing is easy to tear and provides one-piece removal without slivering Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 7.2 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 10 Steel Adhesion (oz/in) - 39 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Suppliers

Company
Product
Description
Supplier Links
3M 2380 High Temp Crepe Masking Tape - 2380 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 2380 High Temp Crepe Masking Tape
2380
3M 2380 High Temp Crepe Masking Tape 2380
3M™ Performance Masking Tape 2380 was designed for industrial use where the best possible paint line is desired and drying conditions range from air dry to oven bake. The smooth, strong, mini-crepe paper masking tape holds fast, removes easily and will give you great performance for most paint masking applications. Product Features Performs well in paint bake operations up to 325°F/ 162°C for 30 minutes Provides strong holding power and exceptional high-temperature resistance Remains in place around corners, contours, and irregular surfaces to provide sharp paint lines in paint applications Heavy crepe paper backing resists bleed-through Adhesive bonds instantly to paper, metal, wood, and painted surfaces Reliable holding power that resists lifting and curling, essential for producing precise paint lines Strong backing is easy to tear and provides one-piece removal without slivering Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure Construction 7.2 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 10 Steel Adhesion (oz/in) - 39 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ Performance Masking Tape 2380 was designed for industrial use where the best possible paint line is desired and drying conditions range from air dry to oven bake. The smooth, strong, mini-crepe paper masking tape holds fast, removes easily and will give you great performance for most paint masking applications.

Product Features

  • Performs well in paint bake operations up to 325°F/ 162°C for 30 minutes
  • Provides strong holding power and exceptional high-temperature resistance
  • Remains in place around corners, contours, and irregular surfaces to provide sharp paint lines in paint applications
  • Heavy crepe paper backing resists bleed-through
  • Adhesive bonds instantly to paper, metal, wood, and painted surfaces
  • Reliable holding power that resists lifting and curling, essential for producing precise paint lines
  • Strong backing is easy to tear and provides one-piece removal without slivering
  • Note: Tape may become difficult to remove if subjected to prolonged outdoor exposure

Construction

  • 7.2 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 28
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 39

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 2380
Product Name 3M 2380 High Temp Crepe Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fiberglass Tape - SPTFE - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; PTFE
View Details
3M 500 Light Green Stripping Tape - 3M500 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Acrylic
Width 1 to 3 inches (25.4 to 76.2 mm)
View Details
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.1875 lbs/in (0.3284 N/cm)
View Details
3M 501+ Premium High Temp Crepe Masking Tape - 501P - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details