Custom Fabricating & Supplies 3M 231 Masking Tape 231

Description
3M™ Paint Masking Tape 231 is a premium, high-performance crepe paper masking tape designed to meet aerospace needs in most painting applications, including the use of multiple bake cycles. This smooth masking tape embodies all the features that are desirable in a paint masking tape and designed specifically for the aerospace market. As a professional grade masking tape, it has the benefit of paint flake resistance that reduces contamination and potential rework, resulting in a professional paint job. A special backsize treatment provides a smooth unwind for easy handling and reduced waste. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal. Product Features Temperature - up to 300°F /149°C for 30 min Natural rubber adhesive bonds well to paper, metal, wood, and painted surfaces with reliable holding power that resists lifting and curling Smooth mini-crepe paper backing conforms and maintains integrity when formed around a corner Strong backing is easy to tear, yet resists slivering and provides one-piece removal The backing is solvent and moisture resistant that helps reduce bleed-through, minimizing rework Clean removal from many surfaces following multi-bake or high temperature bake Ideal for large scale paint operations in the aerospace industry Construction 7.6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 10 Steel Adhesion (oz/in) - 38 Can be qualified for ASTM D-6123 (replaces obsolete PPP-T-42C, Type I, (CIDA-A-883B) What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote
Description
3M™ Paint Masking Tape 231 is a premium, high-performance crepe paper masking tape designed to meet aerospace needs in most painting applications, including the use of multiple bake cycles. This smooth masking tape embodies all the features that are desirable in a paint masking tape and designed specifically for the aerospace market. As a professional grade masking tape, it has the benefit of paint flake resistance that reduces contamination and potential rework, resulting in a professional paint job. A special backsize treatment provides a smooth unwind for easy handling and reduced waste. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal. Product Features Temperature - up to 300°F /149°C for 30 min Natural rubber adhesive bonds well to paper, metal, wood, and painted surfaces with reliable holding power that resists lifting and curling Smooth mini-crepe paper backing conforms and maintains integrity when formed around a corner Strong backing is easy to tear, yet resists slivering and provides one-piece removal The backing is solvent and moisture resistant that helps reduce bleed-through, minimizing rework Clean removal from many surfaces following multi-bake or high temperature bake Ideal for large scale paint operations in the aerospace industry Construction 7.6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 10 Steel Adhesion (oz/in) - 38 Can be qualified for ASTM D-6123 (replaces obsolete PPP-T-42C, Type I, (CIDA-A-883B) What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 231 Masking Tape - 231 - Custom Fabricating & Supplies
Franklin, WI, United States
3M 231 Masking Tape
231
3M 231 Masking Tape 231
3M™ Paint Masking Tape 231 is a premium, high-performance crepe paper masking tape designed to meet aerospace needs in most painting applications, including the use of multiple bake cycles. This smooth masking tape embodies all the features that are desirable in a paint masking tape and designed specifically for the aerospace market. As a professional grade masking tape, it has the benefit of paint flake resistance that reduces contamination and potential rework, resulting in a professional paint job. A special backsize treatment provides a smooth unwind for easy handling and reduced waste. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal. Product Features Temperature - up to 300°F /149°C for 30 min Natural rubber adhesive bonds well to paper, metal, wood, and painted surfaces with reliable holding power that resists lifting and curling Smooth mini-crepe paper backing conforms and maintains integrity when formed around a corner Strong backing is easy to tear, yet resists slivering and provides one-piece removal The backing is solvent and moisture resistant that helps reduce bleed-through, minimizing rework Clean removal from many surfaces following multi-bake or high temperature bake Ideal for large scale paint operations in the aerospace industry Construction 7.6 Mil Total Thickness Roll Length - 60 yards Specifications Tensile Strength (lb/in) - 28 Elongation (%) - 10 Steel Adhesion (oz/in) - 38 Can be qualified for ASTM D-6123 (replaces obsolete PPP-T-42C, Type I, (CIDA-A-883B) What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

3M™ Paint Masking Tape 231 is a premium, high-performance crepe paper masking tape designed to meet aerospace needs in most painting applications, including the use of multiple bake cycles. This smooth masking tape embodies all the features that are desirable in a paint masking tape and designed specifically for the aerospace market. As a professional grade masking tape, it has the benefit of paint flake resistance that reduces contamination and potential rework, resulting in a professional paint job. A special backsize treatment provides a smooth unwind for easy handling and reduced waste. It is easy to tear, which aids in handling, yet strong enough to resist slivering, providing "user friendly," one piece removal.

Product Features

  • Temperature - up to 300°F /149°C for 30 min
  • Natural rubber adhesive bonds well to paper, metal, wood, and painted surfaces with reliable holding power that resists lifting and curling
  • Smooth mini-crepe paper backing conforms and maintains integrity when formed around a corner
  • Strong backing is easy to tear, yet resists slivering and provides one-piece removal
  • The backing is solvent and moisture resistant that helps reduce bleed-through, minimizing rework
  • Clean removal from many surfaces following multi-bake or high temperature bake
  • Ideal for large scale paint operations in the aerospace industry

Construction

  • 7.6 Mil Total Thickness
  • Roll Length - 60 yards

Specifications

  • Tensile Strength (lb/in) - 28
  • Elongation (%) - 10
  • Steel Adhesion (oz/in) - 38
  • Can be qualified for ASTM D-6123 (replaces obsolete PPP-T-42C, Type I, (CIDA-A-883B)

What is Masking Tape?

Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface. The backing, typically crepe paper, can conform to curved and irregular surfaces. The tape hand tears for tool-free application.

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number 231
Product Name 3M 231 Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Donuts - GWD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Vinyl Tape - PVC6 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.5000 to 6 inches (12.7 to 152 mm)
View Details
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.1875 lbs/in (0.3284 N/cm)
View Details
2 Mil Green Polyester Discs - GD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details