Cubic Sensor and Instrument Co.,Ltd. PARTICLE SENSOR Module - Laser PM2105-M

Description
PM2105-M is a laser particle sensor module for indoor use based on laser scattering technology. The sensor can measure particle mass concentration in μg/m³ directly via mathematical algorithm and scientific calibration. FEATURES Real-time output particle mass concentration PM2.5 in μg/m3 High accuracy, quick response(≤8s) Strong anti-interference design ROHS Certification Compact structure, lightweight, easy for installation APPLICATIONS Air purifier Air quality monitor Air conditioner with purifying function Ventilation system Environmental monitoring Handheld air quality detector, etc. SPECIFICATIONS Measurement range: 0-1,000µg/m³ (default) Accuracy: PM1.0&PM2.5: 0 ~35µg/m³, ±5µg/m³;35µg/m³~500µ g/m³,±15% of reading; PM10: 0 ~100µg/m³, ±30µg/m³; 101 ~500µg/m³, ±30% of reading (25±2°C,50±10%RH, GRIMM, cigarette) Time to first reading: ≤8s Response time: 1s Working condition: -10 ℃ ~+60 ℃,0-95%RH (non-condensing) Storage condition: -40 ℃ ~+80 ℃,0~95%RH(non-conden sing) Power supply: 5.0 ±0.1VDC; ripple wave <50mV Signal outputs: UART (3.3V, default);IIC (3.3V-5V, default); PWM (customized) Dimensions: W42mm*H35mm*D23.7mm
Description
PM2105-M is a laser particle sensor module for indoor use based on laser scattering technology. The sensor can measure particle mass concentration in μg/m³ directly via mathematical algorithm and scientific calibration. FEATURES Real-time output particle mass concentration PM2.5 in μg/m3 High accuracy, quick response(≤8s) Strong anti-interference design ROHS Certification Compact structure, lightweight, easy for installation APPLICATIONS Air purifier Air quality monitor Air conditioner with purifying function Ventilation system Environmental monitoring Handheld air quality detector, etc. SPECIFICATIONS Measurement range: 0-1,000µg/m³ (default) Accuracy: PM1.0&PM2.5: 0 ~35µg/m³, ±5µg/m³;35µg/m³~500µ g/m³,±15% of reading; PM10: 0 ~100µg/m³, ±30µg/m³; 101 ~500µg/m³, ±30% of reading (25±2°C,50±10%RH, GRIMM, cigarette) Time to first reading: ≤8s Response time: 1s Working condition: -10 ℃ ~+60 ℃,0-95%RH (non-condensing) Storage condition: -40 ℃ ~+80 ℃,0~95%RH(non-conden sing) Power supply: 5.0 ±0.1VDC; ripple wave <50mV Signal outputs: UART (3.3V, default);IIC (3.3V-5V, default); PWM (customized) Dimensions: W42mm*H35mm*D23.7mm

Suppliers

Company
Product
Description
Supplier Links
PARTICLE SENSOR Module - Laser - PM2105-M - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
PARTICLE SENSOR Module - Laser
PM2105-M
PARTICLE SENSOR Module - Laser PM2105-M
PM2105-M is a laser particle sensor module for indoor use based on laser scattering technology. The sensor can measure particle mass concentration in μg/m³ directly via mathematical algorithm and scientific calibration. FEATURES Real-time output particle mass concentration PM2.5 in μg/m3 High accuracy, quick response(≤8s) Strong anti-interference design ROHS Certification Compact structure, lightweight, easy for installation APPLICATIONS Air purifier Air quality monitor Air conditioner with purifying function Ventilation system Environmental monitoring Handheld air quality detector, etc. SPECIFICATIONS Measurement range: 0-1,000µg/m³ (default) Accuracy: PM1.0&PM2.5: 0 ~35µg/m³, ±5µg/m³;35µg/m³~500µ g/m³,±15% of reading; PM10: 0 ~100µg/m³, ±30µg/m³; 101 ~500µg/m³, ±30% of reading (25±2°C,50±10%RH, GRIMM, cigarette) Time to first reading: ≤8s Response time: 1s Working condition: -10 ℃ ~+60 ℃,0-95%RH (non-condensing) Storage condition: -40 ℃ ~+80 ℃,0~95%RH(non-conden sing) Power supply: 5.0 ±0.1VDC; ripple wave <50mV Signal outputs: UART (3.3V, default);IIC (3.3V-5V, default); PWM (customized) Dimensions: W42mm*H35mm*D23.7mm

PM2105-M is a laser particle sensor module for indoor use based on laser scattering technology. The sensor can measure particle mass concentration in μg/m³ directly via mathematical algorithm and scientific calibration.

FEATURES

  • Real-time output particle mass concentration PM2.5 in μg/m3
  • High accuracy, quick response(≤8s)
  • Strong anti-interference design
  • ROHS Certification
  • Compact structure, lightweight, easy for installation

APPLICATIONS

  • Air purifier
  • Air quality monitor
  • Air conditioner with purifying function
  • Ventilation system
  • Environmental monitoring
  • Handheld air quality detector, etc.

SPECIFICATIONS

  • Measurement range: 0-1,000µg/m³ (default)
  • Accuracy: PM1.0&PM2.5: 0 ~35µg/m³, ±5µg/m³;35µg/m³~500µg/m³,±15% of reading; PM10: 0 ~100µg/m³, ±30µg/m³; 101 ~500µg/m³, ±30% of reading (25±2°C,50±10%RH, GRIMM, cigarette)
  • Time to first reading: ≤8s
  • Response time: 1s
  • Working condition: -10 ℃ ~+60 ℃,0-95%RH (non-condensing)
  • Storage condition: -40 ℃ ~+80 ℃,0~95%RH(non-condensing)
  • Power supply: 5.0 ±0.1VDC; ripple wave <50mV
  • Signal outputs: UART (3.3V, default);IIC (3.3V-5V, default); PWM (customized)
  • Dimensions: W42mm*H35mm*D23.7mm
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Opacity Sensors and Instruments
Product Number PM2105-M
Product Name PARTICLE SENSOR Module - Laser
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type Scattered Light Principle; Laser Scattering
Unlock Full Specs
to access all available technical data

Similar Products

Opacity and Dust Emissions Monitor - Model 4200 - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Technology Type Transmissometry; (Double Pass Extinction)
View Details
Online Opacity Tester System - OPAX-1000™ - EMX Industries, Inc.
Specs
Device Classification Sensor System
Electrical Output Current
Features FieldCalibration
View Details
Opacity Meter -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details