Rinco Ultrasonics USA Hand Welding Unit 70 kHz HG70-1

Description
The ultrasonic hand welding unit HG70-1 is suitable for very small manual welding and cutting operations.
Description
The ultrasonic hand welding unit HG70-1 is suitable for very small manual welding and cutting operations.

Suppliers

Company
Product
Description
Supplier Links
Hand Welding Unit 70 kHz - HG70-1 - Rinco Ultrasonics USA
Danbury, CT, USA
Hand Welding Unit 70 kHz
HG70-1
Hand Welding Unit 70 kHz HG70-1
The ultrasonic hand welding unit HG70-1 is suitable for very small manual welding and cutting operations.

The ultrasonic hand welding unit HG70-1 is suitable for very small manual welding and cutting operations.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number HG70-1
Product Name Hand Welding Unit 70 kHz
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 2024552 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - ADG20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details