Sunstone Engineering mPulse Plus Mounted – Pulse Arc / Micro TIG Welder

Description
Features Specifications In The Box Introducing the smallest pulse arc welder mounted to a microscope arm! The Orion mPulse Plus Mounted. With a 30ws power potential, the mPulse PlusMounted can be used by anyone and has the power to tackle all sorts of jobs. It’s perfect for those needing a space saving pulse arc welder for making quick welds on a light duty cycle. The mPulse Plus Mounted power settings range from 3.0ws to 30ws, in 1ws increments—that’s 27 different power settings to choose from. The weld spot size on the smallest setting is nearly 1mm, depending upon your material. The largest setting of 30ws will yield a weld spot approximately 1.5mm in diameter, again, depending upon the material you’re welding. The mPulse Plus Mounted pulse arc welder works amazingly well with Gold, Silver, and many other metals used in jewelry creation and repair. A pulse arc welder becomes an indispensable tool for dental labs or eyeglass repair shops as it gives them the ability to fix broken pieces or frames in seconds. Pulse arc welds are a superior alternative to any solder application; and, measuring in at 3” x 3” x 20”, the mPulse Plus Mounted takes up almost no space on a workbench. How can such a small machine do so much? We continually perfect and improve the welding technology put into the products we’ve been making for more than 10 years. Tailored to the needs of our clients, each Orion pulse arc welder is a demonstration of why our products exceed the competition through research and development from our Ph.D. team of engineers. Order today, and see what the mPulse Plus pulse arc welder can do for you. Orion mPulse 30 Pulse Arc Welder – Pulse Arc Welding – Microscope Display (Touch Screen): 4.3” Full Languages: N/A Welder (L x W x H): 3″ x 3″ x 20″ (8 x 8 x 51cm) Weld Programs: 1 Save Settings Spaces: 0 CE Certificate: Yes USB Upgradable Software: N/A Energy (min-max in Joules): 3 – 30 Current (min-max in Amps): 25 – 300A Power Settings: 27 Length (min-max): 5 – 15ms (changes automatically) Length Settings: 1 Weld Spot Diameter Range: ≈ 1 – 1.5mm High Frequency Agitation: N/A Pulse Shaping: Basic Max Welding Speed (Hz): .66Hz Max Charging Time: 3s Single Fire Mode: 1 weld/1.5 seconds Rapid Fire Mode: N/A Seam Mode: N/A Pico Mode: N/A Ultra Mode: N/A Adaptive Weld Ignition: N/A Arc Start Technology: N/A Internal Weld Monitoring: N/A Magnification: 5x Vertical Stylus Working Space: ~145 mm Automatic Eye Protection: Darkening Lens UV Protection: > UV 16 IR Protection: > IR 16 What comes with this Orion System? This Orion System includes the following items: Alligator Clip (Only 1) Stylus Hand-Piece (*Stylus not removable. Pre-Installed with 1.0mm Collett.) Tungsten Electrodes (5 – 1mm & 5 – 0.5mm) Shuttered Microscope (Mounted on Articulating Arm) Argon Tubing (1/4″ OD Clear Argon Tubing) Microscope Cover Microscope Eye Covers Hex Wrench Set (Every Hex wrench used on the Orion included) 0.5mm Collett (For use with 0.5mm Tungsten Electrodes) Fiberglass Brush (Used to clean blackness from weld area) Diamond Disc (For Use with any Rotary Tool to Sharpen Electrodes and Clean them)
Description
Features Specifications In The Box Introducing the smallest pulse arc welder mounted to a microscope arm! The Orion mPulse Plus Mounted. With a 30ws power potential, the mPulse PlusMounted can be used by anyone and has the power to tackle all sorts of jobs. It’s perfect for those needing a space saving pulse arc welder for making quick welds on a light duty cycle. The mPulse Plus Mounted power settings range from 3.0ws to 30ws, in 1ws increments—that’s 27 different power settings to choose from. The weld spot size on the smallest setting is nearly 1mm, depending upon your material. The largest setting of 30ws will yield a weld spot approximately 1.5mm in diameter, again, depending upon the material you’re welding. The mPulse Plus Mounted pulse arc welder works amazingly well with Gold, Silver, and many other metals used in jewelry creation and repair. A pulse arc welder becomes an indispensable tool for dental labs or eyeglass repair shops as it gives them the ability to fix broken pieces or frames in seconds. Pulse arc welds are a superior alternative to any solder application; and, measuring in at 3” x 3” x 20”, the mPulse Plus Mounted takes up almost no space on a workbench. How can such a small machine do so much? We continually perfect and improve the welding technology put into the products we’ve been making for more than 10 years. Tailored to the needs of our clients, each Orion pulse arc welder is a demonstration of why our products exceed the competition through research and development from our Ph.D. team of engineers. Order today, and see what the mPulse Plus pulse arc welder can do for you. Orion mPulse 30 Pulse Arc Welder – Pulse Arc Welding – Microscope Display (Touch Screen): 4.3” Full Languages: N/A Welder (L x W x H): 3″ x 3″ x 20″ (8 x 8 x 51cm) Weld Programs: 1 Save Settings Spaces: 0 CE Certificate: Yes USB Upgradable Software: N/A Energy (min-max in Joules): 3 – 30 Current (min-max in Amps): 25 – 300A Power Settings: 27 Length (min-max): 5 – 15ms (changes automatically) Length Settings: 1 Weld Spot Diameter Range: ≈ 1 – 1.5mm High Frequency Agitation: N/A Pulse Shaping: Basic Max Welding Speed (Hz): .66Hz Max Charging Time: 3s Single Fire Mode: 1 weld/1.5 seconds Rapid Fire Mode: N/A Seam Mode: N/A Pico Mode: N/A Ultra Mode: N/A Adaptive Weld Ignition: N/A Arc Start Technology: N/A Internal Weld Monitoring: N/A Magnification: 5x Vertical Stylus Working Space: ~145 mm Automatic Eye Protection: Darkening Lens UV Protection: > UV 16 IR Protection: > IR 16 What comes with this Orion System? This Orion System includes the following items: Alligator Clip (Only 1) Stylus Hand-Piece (*Stylus not removable. Pre-Installed with 1.0mm Collett.) Tungsten Electrodes (5 – 1mm & 5 – 0.5mm) Shuttered Microscope (Mounted on Articulating Arm) Argon Tubing (1/4″ OD Clear Argon Tubing) Microscope Cover Microscope Eye Covers Hex Wrench Set (Every Hex wrench used on the Orion included) 0.5mm Collett (For use with 0.5mm Tungsten Electrodes) Fiberglass Brush (Used to clean blackness from weld area) Diamond Disc (For Use with any Rotary Tool to Sharpen Electrodes and Clean them)

Suppliers

Company
Product
Description
Supplier Links
mPulse Plus Mounted – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Payson, UT, United States
mPulse Plus Mounted – Pulse Arc / Micro TIG Welder
mPulse Plus Mounted – Pulse Arc / Micro TIG Welder
Features Specifications In The Box Introducing the smallest pulse arc welder mounted to a microscope arm! The Orion mPulse Plus Mounted. With a 30ws power potential, the mPulse PlusMounted can be used by anyone and has the power to tackle all sorts of jobs. It’s perfect for those needing a space saving pulse arc welder for making quick welds on a light duty cycle. The mPulse Plus Mounted power settings range from 3.0ws to 30ws, in 1ws increments—that’s 27 different power settings to choose from. The weld spot size on the smallest setting is nearly 1mm, depending upon your material. The largest setting of 30ws will yield a weld spot approximately 1.5mm in diameter, again, depending upon the material you’re welding. The mPulse Plus Mounted pulse arc welder works amazingly well with Gold, Silver, and many other metals used in jewelry creation and repair. A pulse arc welder becomes an indispensable tool for dental labs or eyeglass repair shops as it gives them the ability to fix broken pieces or frames in seconds. Pulse arc welds are a superior alternative to any solder application; and, measuring in at 3” x 3” x 20”, the mPulse Plus Mounted takes up almost no space on a workbench. How can such a small machine do so much? We continually perfect and improve the welding technology put into the products we’ve been making for more than 10 years. Tailored to the needs of our clients, each Orion pulse arc welder is a demonstration of why our products exceed the competition through research and development from our Ph.D. team of engineers. Order today, and see what the mPulse Plus pulse arc welder can do for you. Orion mPulse 30 Pulse Arc Welder – Pulse Arc Welding – Microscope Display (Touch Screen): 4.3” Full Languages: N/A Welder (L x W x H): 3″ x 3″ x 20″ (8 x 8 x 51cm) Weld Programs: 1 Save Settings Spaces: 0 CE Certificate: Yes USB Upgradable Software: N/A Energy (min-max in Joules): 3 – 30 Current (min-max in Amps): 25 – 300A Power Settings: 27 Length (min-max): 5 – 15ms (changes automatically) Length Settings: 1 Weld Spot Diameter Range: ≈ 1 – 1.5mm High Frequency Agitation: N/A Pulse Shaping: Basic Max Welding Speed (Hz): .66Hz Max Charging Time: 3s Single Fire Mode: 1 weld/1.5 seconds Rapid Fire Mode: N/A Seam Mode: N/A Pico Mode: N/A Ultra Mode: N/A Adaptive Weld Ignition: N/A Arc Start Technology: N/A Internal Weld Monitoring: N/A Magnification: 5x Vertical Stylus Working Space: ~145 mm Automatic Eye Protection: Darkening Lens UV Protection: > UV 16 IR Protection: > IR 16 What comes with this Orion System? This Orion System includes the following items: Alligator Clip (Only 1) Stylus Hand-Piece (*Stylus not removable. Pre-Installed with 1.0mm Collett.) Tungsten Electrodes (5 – 1mm & 5 – 0.5mm) Shuttered Microscope (Mounted on Articulating Arm) Argon Tubing (1/4″ OD Clear Argon Tubing) Microscope Cover Microscope Eye Covers Hex Wrench Set (Every Hex wrench used on the Orion included) 0.5mm Collett (For use with 0.5mm Tungsten Electrodes) Fiberglass Brush (Used to clean blackness from weld area) Diamond Disc (For Use with any Rotary Tool to Sharpen Electrodes and Clean them)
  • Features
  • Specifications
  • In The Box

Introducing the smallest pulse arc welder mounted to a microscope arm! The Orion mPulse Plus Mounted.

With a 30ws power potential, the mPulse PlusMounted can be used by anyone and has the power to tackle all sorts of jobs. It’s perfect for those needing a space saving pulse arc welder for making quick welds on a light duty cycle.

The mPulse Plus Mounted power settings range from 3.0ws to 30ws, in 1ws increments—that’s 27 different power settings to choose from. The weld spot size on the smallest setting is nearly 1mm, depending upon your material. The largest setting of 30ws will yield a weld spot approximately 1.5mm in diameter, again, depending upon the material you’re welding.

The mPulse Plus Mounted pulse arc welder works amazingly well with Gold, Silver, and many other metals used in jewelry creation and repair. A pulse arc welder becomes an indispensable tool for dental labs or eyeglass repair shops as it gives them the ability to fix broken pieces or frames in seconds. Pulse arc welds are a superior alternative to any solder application; and, measuring in at 3” x 3” x 20”, the mPulse Plus Mounted takes up almost no space on a workbench.

How can such a small machine do so much? We continually perfect and improve the welding technology put into the products we’ve been making for more than 10 years. Tailored to the needs of our clients, each Orion pulse arc welder is a demonstration of why our products exceed the competition through research and development from our Ph.D. team of engineers.

Order today, and see what the mPulse Plus pulse arc welder can do for you.


Orion mPulse 30 Pulse Arc Welder – Pulse Arc Welding – Microscope

Display (Touch Screen): 4.3” Full
Languages: N/A
Welder (L x W x H): 3″ x 3″ x 20″ (8 x 8 x 51cm)
Weld Programs: 1
Save Settings Spaces: 0
CE Certificate: Yes
USB Upgradable Software: N/A
Energy (min-max in Joules): 3 – 30
Current (min-max in Amps): 25 – 300A
Power Settings: 27
Length (min-max): 5 – 15ms (changes automatically)
Length Settings: 1
Weld Spot Diameter Range: ≈ 1 – 1.5mm
High Frequency Agitation: N/A
Pulse Shaping: Basic
Max Welding Speed (Hz): .66Hz
Max Charging Time: 3s
Single Fire Mode: 1 weld/1.5 seconds
Rapid Fire Mode: N/A
Seam Mode: N/A
Pico Mode: N/A
Ultra Mode: N/A
Adaptive Weld Ignition: N/A
Arc Start Technology: N/A
Internal Weld Monitoring: N/A
Magnification: 5x
Vertical Stylus Working Space: ~145 mm
Automatic Eye Protection: Darkening Lens
UV Protection: > UV 16
IR Protection: > IR 16

What comes with this Orion System?

This Orion System includes the following items:


Alligator Clip
(Only 1)


Stylus Hand-Piece
(*Stylus not removable. Pre-Installed with 1.0mm Collett.)


Tungsten Electrodes
(5 – 1mm & 5 – 0.5mm)


Shuttered Microscope
(Mounted on Articulating Arm)


Argon Tubing
(1/4″ OD Clear Argon Tubing)


Microscope Cover


Microscope Eye Covers


Hex Wrench Set
(Every Hex wrench used on the Orion included)


0.5mm Collett
(For use with 0.5mm Tungsten Electrodes)


Fiberglass Brush
(Used to clean blackness from weld area)


Diamond Disc
(For Use with any Rotary Tool to Sharpen Electrodes and Clean them)

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name mPulse Plus Mounted – Pulse Arc / Micro TIG Welder
Process Capability Welding; TIG (GTAW)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 558564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Generator 35 kHz - AGM35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Orion i Series – Pulse-Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
Input Current 4000 amps
View Details