Cree, Inc. LED Indication - Discrete C513A-MSN-CX0Z0231

Description
White, Warm 2800K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White, Warm 2800K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C513A-MSN-CX0Z0231-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C513A-MSN-CX0Z0231-ND
LED Indication - Discrete C513A-MSN-CX0Z0231-ND
White, Warm 2800K LED Indication - Discrete 3.2V Radial

White, Warm 2800K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED WARM WHITE CLEAR 5MM RND T/H - 163-C513A-MSN-CX0Z0231 - Utmel Electronic Limited
Hong Kong, China
LED WARM WHITE CLEAR 5MM RND T/H
163-C513A-MSN-CX0Z0231
LED WARM WHITE CLEAR 5MM RND T/H 163-C513A-MSN-CX0Z0231
LED WARM WHITE CLEAR 5MM RND T/H

LED WARM WHITE CLEAR 5MM RND T/H

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C513A-MSN-CX0Z0231-ND 163-C513A-MSN-CX0Z0231
Product Name LED Indication - Discrete LED WARM WHITE CLEAR 5MM RND T/H
LED Package: Radial
LED Type White White; White, Warm
Viewing Angle 55 degrees 55 degrees
Luminous Intensity 8090 milliCandela 8090 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - C503B-ACN-CX0Y0342CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details