Cree, Inc. LED Indication - Discrete C503B-ACN-CX0Y0342

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-ACN-CX0Y0342CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-ACN-CX0Y0342CT-ND
LED Indication - Discrete C503B-ACN-CX0Y0342CT-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - C503B-ACN-CX0Y0342TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-ACN-CX0Y0342TB-ND
LED Indication - Discrete C503B-ACN-CX0Y0342TB-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-ACN-CX0Y0342
Standard LEDs - Through Hole C503B-ACN-CX0Y0342
Standard LEDs - Through Hole Amber Round LED

Standard LEDs - Through Hole Amber Round LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-ACN-CX0Y0342CT-ND C503B-ACN-CX0Y0342
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-2280EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details
2 suppliers