Cree, Inc. LED Indication - Discrete C503D-WAN-CCBEB152

Description
LED COOL WHITE CLR 5MM ROUND T/H
Request a Quote Datasheet
Description
LED COOL WHITE CLR 5MM ROUND T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C503D-WAN-CCBEB152CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503D-WAN-CCBEB152CT-ND
LED Indication - Discrete 90-C503D-WAN-CCBEB152CT-ND
LED COOL WHITE CLR 5MM ROUND T/H

LED COOL WHITE CLR 5MM ROUND T/H

Buy Now Datasheet
LED Indication - Discrete - 90-C503D-WAN-CCBEB152TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503D-WAN-CCBEB152TB-ND
LED Indication - Discrete 90-C503D-WAN-CCBEB152TB-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-C503D-WAN-CCBEB152CT-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1057-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details