Cree, Inc. LED Indication - Discrete C503C-WAS-CCADB232

Description
LED COOL WHITE CLR 5MM ROUND T/H
Request a Quote Datasheet
Description
LED COOL WHITE CLR 5MM ROUND T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C503C-WAS-CCADB232CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503C-WAS-CCADB232CT-ND
LED Indication - Discrete 90-C503C-WAS-CCADB232CT-ND
LED COOL WHITE CLR 5MM ROUND T/H

LED COOL WHITE CLR 5MM ROUND T/H

Buy Now Datasheet
LED Indication - Discrete - C503C-WAS-CCADB232-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503C-WAS-CCADB232-ND
LED Indication - Discrete C503C-WAS-CCADB232-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-C503C-WAS-CCADB232CT-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - C503B-RCN-CW0X0AA2-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1379-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details