Cree, Inc. LED Indication - Discrete C503B-RCN-CW0X0AA2

Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-RCN-CW0X0AA2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RCN-CW0X0AA2-ND
LED Indication - Discrete C503B-RCN-CW0X0AA2-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 90-C503B-RCN-CW0X0AA2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503B-RCN-CW0X0AA2CT-ND
LED Indication - Discrete 90-C503B-RCN-CW0X0AA2CT-ND
LED RED CLEAR 5MM ROUND T/H

LED RED CLEAR 5MM ROUND T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RCN-CW0X0AA2
Standard LEDs - Through Hole C503B-RCN-CW0X0AA2
Standard LEDs - Through Hole Red Round LED

Standard LEDs - Through Hole Red Round LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-RCN-CW0X0AA2-ND C503B-RCN-CW0X0AA2
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 846-1093-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Color Lighting - XSM2CRK383W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details