Amber 591nm LED Indication - Discrete 2.1V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | C503C-ACN-CYCZA251-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Amber |
| Peak Wavelength | 591 nm (5910 Å) |
| Viewing Angle | 30 degrees |