SunLED Company, LLC LED Indication - Discrete XZDG55W-2

Description
LED GREEN CLEAR CHIP SMD
Request a Quote Datasheet
Description
LED GREEN CLEAR CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZDG55W-2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDG55W-2CT-ND
LED Indication - Discrete 1497-XZDG55W-2CT-ND
LED GREEN CLEAR CHIP SMD

LED GREEN CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZDG55W-2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDG55W-2TR-ND
LED Indication - Discrete 1497-XZDG55W-2TR-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZDG55W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDG55W-2DKR-ND
LED Indication - Discrete 1497-XZDG55W-2DKR-ND
LED GREEN CLEAR CHIP SMD

LED GREEN CLEAR CHIP SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZDG55W-2CT-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1133-6-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers