Cree, Inc. LED Indication - Discrete C503B-RCS-CX0Y0AA1

Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-RCS-CX0Y0AA1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RCS-CX0Y0AA1-ND
LED Indication - Discrete C503B-RCS-CX0Y0AA1-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 8106923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RCS-CX0Y0AA1 LED

Cree LED C503B-RCS-CX0Y0AA1 LED

Supplier's Site
LEDs - 8106923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RCS-CX0Y0AA1 LED

Cree LED C503B-RCS-CX0Y0AA1 LED

Supplier's Site
LEDs - 1626499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RCS-CX0Y0AA1 LED

Cree LED C503B-RCS-CX0Y0AA1 LED

Supplier's Site
Standard LEDs - Through Hole Red Round LED - 163-C503B-RCS-CX0Y0AA1 - Utmel Electronic Limited
Hong Kong, China
Standard LEDs - Through Hole Red Round LED
163-C503B-RCS-CX0Y0AA1
Standard LEDs - Through Hole Red Round LED 163-C503B-RCS-CX0Y0AA1
Standard LEDs - Through Hole Red Round LED

Standard LEDs - Through Hole Red Round LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RCS-CX0Y0AA1
Standard LEDs - Through Hole C503B-RCS-CX0Y0AA1
Standard LEDs - Through Hole Red Round LED

Standard LEDs - Through Hole Red Round LED

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-RCS-CX0Y0AA1-ND 8106923P 8106923 163-C503B-RCS-CX0Y0AA1 C503B-RCS-CX0Y0AA1
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Red Round LED Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Clear Red; Red
Peak Wavelength 624 nm (6240 Å) 630 nm (6300 Å) 624 nm (6240 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 6190 milliCandela 8200 milliCandela 5100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - C503B-BCS-CW0X0452CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - XLMDK11W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details