Cree, Inc. LED Indication - Discrete C503B-RAN-CZ0C0AA2

Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-RAN-CZ0C0AA2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RAN-CZ0C0AA2CT-ND
LED Indication - Discrete C503B-RAN-CZ0C0AA2CT-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - C503B-RAN-CZ0C0AA2TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RAN-CZ0C0AA2TB-ND
LED Indication - Discrete C503B-RAN-CZ0C0AA2TB-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RAN-CZ0C0AA2
Standard LEDs - Through Hole C503B-RAN-CZ0C0AA2
Standard LEDs - Through Hole Red Round

Standard LEDs - Through Hole Red Round

Buy Now Datasheet
LED RED CLEAR 5MM ROUND T/H - 163-C503B-RAN-CZ0C0AA2 - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 5MM ROUND T/H
163-C503B-RAN-CZ0C0AA2
LED RED CLEAR 5MM ROUND T/H 163-C503B-RAN-CZ0C0AA2
LED RED CLEAR 5MM ROUND T/H

LED RED CLEAR 5MM ROUND T/H

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-RAN-CZ0C0AA2CT-ND C503B-RAN-CZ0C0AA2 163-C503B-RAN-CZ0C0AA2
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED RED CLEAR 5MM ROUND T/H
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-1490-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details