SunLED Company, LLC LED Indication - Discrete XLUG34D

Description
Green 568nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1490-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1490-ND
LED Indication - Discrete 1497-1490-ND
Green 568nm LED Indication - Discrete 2V Radial

Green 568nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1490-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRK54W-1CT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details