Cree, Inc. LED Indication - Discrete C503B-GCN-CB0C0892

Description
LED GREEN CLEAR 5MM ROUND T/H
Request a Quote Datasheet
Description
LED GREEN CLEAR 5MM ROUND T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C503B-GCN-CB0C0892CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503B-GCN-CB0C0892CT-ND
LED Indication - Discrete 90-C503B-GCN-CB0C0892CT-ND
LED GREEN CLEAR 5MM ROUND T/H

LED GREEN CLEAR 5MM ROUND T/H

Buy Now Datasheet
LED Indication - Discrete - C503B-GCN-CB0C0892-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-GCN-CB0C0892-ND
LED Indication - Discrete C503B-GCN-CB0C0892-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-GCN-CB0C0892
Standard LEDs - Through Hole C503B-GCN-CB0C0892
Standard LEDs - Through Hole Green Round

Standard LEDs - Through Hole Green Round

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-C503B-GCN-CB0C0892CT-ND C503B-GCN-CB0C0892
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details