SunLED Company, LLC LED Indication - Discrete XZDGK87W

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1417-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1417-2-ND
LED Indication - Discrete 1497-1417-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1417-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1417-1-ND
LED Indication - Discrete 1497-1417-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1417-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 1497-XLVGMYK37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details