Cree, Inc. LEDs C503B-BCS-CV0Z0462

Description
Cree LED C503B-BCS-CV0Z0462 LED
Request a Quote Datasheet
Description
Cree LED C503B-BCS-CV0Z0462 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8100381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-BCS-CV0Z0462 LED

Cree LED C503B-BCS-CV0Z0462 LED

Supplier's Site
LEDs - 8100381P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-BCS-CV0Z0462 LED

Cree LED C503B-BCS-CV0Z0462 LED

Supplier's Site
LEDs - 1684304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-BCS-CV0Z0462 LED

Cree LED C503B-BCS-CV0Z0462 LED

Supplier's Site
LED Indication - Discrete - C503B-BCS-CV0Z0462CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BCS-CV0Z0462CT-ND
LED Indication - Discrete C503B-BCS-CV0Z0462CT-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - C503B-BCS-CV0Z0462TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BCS-CV0Z0462TB-ND
LED Indication - Discrete C503B-BCS-CV0Z0462TB-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-BCS-CV0Z0462
Standard LEDs - Through Hole C503B-BCS-CV0Z0462
Standard LEDs - Through Hole 30DG BL STNDOF HI BRT LAMP 470NM 3.2V

Standard LEDs - Through Hole 30DG BL STNDOF HI BRT LAMP 470NM 3.2V

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8100381 8100381P C503B-BCS-CV0Z0462CT-ND C503B-BCS-CV0Z0462
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Type Blue; Clear Blue
Peak Wavelength 480 nm (4800 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 12000 milliCandela 7065 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - C503C-WAN-CBBDB152TB-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 1497-1320-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details