Cree, Inc. LED Indication - Discrete C503B-ACN-CYBZA342-030

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-ACN-CYBZA342-030-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-ACN-CYBZA342-030-ND
LED Indication - Discrete C503B-ACN-CYBZA342-030-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number C503B-ACN-CYBZA342-030-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-BCN-CW0X0451-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers