Cree, Inc. LED Indication - Discrete C503B-AAS-CA0C0252-015

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-AAS-CA0C0252-015TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-AAS-CA0C0252-015TB-ND
LED Indication - Discrete C503B-AAS-CA0C0252-015TB-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - C503B-AAS-CA0C0252-015CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-AAS-CA0C0252-015CT-ND
LED Indication - Discrete C503B-AAS-CA0C0252-015CT-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-AAS-CA0C0252-015
Standard LEDs - Through Hole C503B-AAS-CA0C0252-015
Standard LEDs - Through Hole 15DG AMB STNDOF HI BRT LAMP 591K 2.1V

Standard LEDs - Through Hole 15DG AMB STNDOF HI BRT LAMP 591K 2.1V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-AAS-CA0C0252-015TB-ND C503B-AAS-CA0C0252-015
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details