Cree, Inc. LED Indication - Discrete C4SMF-BJF-CS24Q4S1

Description
Blue 465nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C4SMF-BJF-CS24Q4S1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C4SMF-BJF-CS24Q4S1-ND
LED Indication - Discrete C4SMF-BJF-CS24Q4S1-ND
Blue 465nm LED Indication - Discrete 3.4V Radial

Blue 465nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number C4SMF-BJF-CS24Q4S1-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - C503B-RBS-CW0Z0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1268-2-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details