Cree, Inc. LED Indication - Discrete C4SMA-RGY-CS4V1BB1

Description
LED RED 4MM OVAL T/H
Request a Quote Datasheet
Description
LED RED 4MM OVAL T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C4SMA-RGY-CS4V1BB1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C4SMA-RGY-CS4V1BB1-ND
LED Indication - Discrete 90-C4SMA-RGY-CS4V1BB1-ND
LED RED 4MM OVAL T/H

LED RED 4MM OVAL T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-C4SMA-RGY-CS4V1BB1-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - C503B-ACN-CYBZA341-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
LED Indication - Discrete - 1497-1032-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details