Creative Composites Group SuperPlank™ and Flowgrip® Decking GR202, GR205

Description
SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to transfer between each panel while eliminating trip hazards. The FRP decking comes in 19" and 24" widths and is offered with or without perforations. Features and Benefits Unique tongue and groove interlock increases the speed of installation. The 19" and 24" width of the panels increase the speed of installation and reduces hardware cost. The solid top panel eliminates the possibility of debris or tools falling through the flooring. The solid surface panels can be used for odor control covers. The optional open top panel allows for water egress when your design requires it. ADA complaint with slot open in widths of 1/2" (13mm) or less. The panel is available with a highly durable antiskid wearing surface for enhanced safety. The lightweight panels are very strong and corrosion resistant.
Description
SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to transfer between each panel while eliminating trip hazards. The FRP decking comes in 19" and 24" widths and is offered with or without perforations. Features and Benefits Unique tongue and groove interlock increases the speed of installation. The 19" and 24" width of the panels increase the speed of installation and reduces hardware cost. The solid top panel eliminates the possibility of debris or tools falling through the flooring. The solid surface panels can be used for odor control covers. The optional open top panel allows for water egress when your design requires it. ADA complaint with slot open in widths of 1/2" (13mm) or less. The panel is available with a highly durable antiskid wearing surface for enhanced safety. The lightweight panels are very strong and corrosion resistant.

Suppliers

Company
Product
Description
Supplier Links
SuperPlank™ and Flowgrip® Decking - GR202, GR205 - Creative Composites Group
Alum Bank, PA, USA
SuperPlank™ and Flowgrip® Decking
GR202, GR205
SuperPlank™ and Flowgrip® Decking GR202, GR205
SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to transfer between each panel while eliminating trip hazards. The FRP decking comes in 19" and 24" widths and is offered with or without perforations. Features and Benefits Unique tongue and groove interlock increases the speed of installation. The 19" and 24" width of the panels increase the speed of installation and reduces hardware cost. The solid top panel eliminates the possibility of debris or tools falling through the flooring. The solid surface panels can be used for odor control covers. The optional open top panel allows for water egress when your design requires it. ADA complaint with slot open in widths of 1/2" (13mm) or less. The panel is available with a highly durable antiskid wearing surface for enhanced safety. The lightweight panels are very strong and corrosion resistant.

SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to transfer between each panel while eliminating trip hazards. The FRP decking comes in 19" and 24" widths and is offered with or without perforations.

Features and Benefits

Unique tongue and groove interlock increases the speed of installation.
The 19" and 24" width of the panels increase the speed of installation and reduces hardware cost.
The solid top panel eliminates the possibility of debris or tools falling through the flooring.
The solid surface panels can be used for odor control covers.
The optional open top panel allows for water egress when your design requires it.
ADA complaint with slot open in widths of 1/2" (13mm) or less.
The panel is available with a highly durable antiskid wearing surface for enhanced safety.
The lightweight panels are very strong and corrosion resistant.

Supplier's Site

Technical Specifications

  Creative Composites Group
Product Category Platforms and Walkways
Product Number GR202, GR205
Product Name SuperPlank™ and Flowgrip® Decking
Platform/Walkway Type Dock; Work Platform
Unlock Full Specs
to access all available technical data

Similar Products

Work Access Platform Lift -  - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Platform/Walkway Type Work Platform
  Material Steel
Features Adjustable Height; Guard Rails; Mobile
View Details
TRANSONITE® Panel System -  - Creative Composites Group
Creative Composites Group
Specs
  Material Composite
View Details
MECO Maintenance Platforms - MEC102 - REB Storage Systems International
REB Storage Systems International
Specs
Platform/Walkway Type Fork Lift Platform
Height 3.75 ft (11.43 dm)
Depth 3 ft (9.14 dm)
View Details
NON-CONDUCTIVE WORK PLATFORM - HMPPS-1 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Platform/Walkway Type Work Platform
View Details