REB Storage Systems International MECO Maintenance Platforms MEC102

Description
MECO Maintenance Platforms Use with a forklift to reach high places safely.Non-slip floor plate deck is surrounded by a 4" toe plate to contain loose objects. Units are held securely to lift truck by a safety chain; 42" high side rails and positive locking gate keep worker safe, Worker is separated from vehicle by expanded metal screen. Full length 2 1/4" x 8" fork pockets ensure easy fork entry or exit. Pockets on the MEC101. MBC102 and MECI03 are on 16 1/4 centers and spaced 8" apart. Pockets on the MEC104 are on 28 1/4" centers and spaced 20" apart. All platforms can be customized with optional 3-inch casters for mobility, tool trays to keep parts and tools at worker's fingertips, a tube and bulb caddy to contain long parts requiring on-end storage, and bolt-on riser screens. Casters provide ,1000 lbs. capacity and increase overall height of unit by 4 1/2" FOB - Shipping Point.
Description
MECO Maintenance Platforms Use with a forklift to reach high places safely.Non-slip floor plate deck is surrounded by a 4" toe plate to contain loose objects. Units are held securely to lift truck by a safety chain; 42" high side rails and positive locking gate keep worker safe, Worker is separated from vehicle by expanded metal screen. Full length 2 1/4" x 8" fork pockets ensure easy fork entry or exit. Pockets on the MEC101. MBC102 and MECI03 are on 16 1/4 centers and spaced 8" apart. Pockets on the MEC104 are on 28 1/4" centers and spaced 20" apart. All platforms can be customized with optional 3-inch casters for mobility, tool trays to keep parts and tools at worker's fingertips, a tube and bulb caddy to contain long parts requiring on-end storage, and bolt-on riser screens. Casters provide ,1000 lbs. capacity and increase overall height of unit by 4 1/2" FOB - Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
MECO Maintenance Platforms - MEC102 - REB Storage Systems International
Chicago, IL, USA
MECO Maintenance Platforms
MEC102
MECO Maintenance Platforms MEC102
MECO Maintenance Platforms Use with a forklift to reach high places safely.Non-slip floor plate deck is surrounded by a 4" toe plate to contain loose objects. Units are held securely to lift truck by a safety chain; 42" high side rails and positive locking gate keep worker safe, Worker is separated from vehicle by expanded metal screen. Full length 2 1/4" x 8" fork pockets ensure easy fork entry or exit. Pockets on the MEC101. MBC102 and MECI03 are on 16 1/4 centers and spaced 8" apart. Pockets on the MEC104 are on 28 1/4" centers and spaced 20" apart. All platforms can be customized with optional 3-inch casters for mobility, tool trays to keep parts and tools at worker's fingertips, a tube and bulb caddy to contain long parts requiring on-end storage, and bolt-on riser screens. Casters provide ,1000 lbs. capacity and increase overall height of unit by 4 1/2" FOB - Shipping Point.

MECO Maintenance Platforms
Use with a forklift to reach high places safely.Non-slip floor plate deck is surrounded by a 4" toe plate to contain loose objects. Units are held securely to lift truck by a safety chain; 42" high side rails and positive locking gate keep worker safe, Worker is separated from vehicle by expanded metal screen. Full length 2 1/4" x 8" fork pockets ensure easy fork entry or exit. Pockets on the MEC101. MBC102 and MECI03 are on 16 1/4 centers and spaced 8" apart. Pockets on the MEC104 are on 28 1/4" centers and spaced 20" apart.
All platforms can be customized with optional 3-inch casters for mobility, tool trays to keep parts and tools at worker's fingertips, a tube and bulb caddy to contain long parts requiring on-end storage, and bolt-on riser screens. Casters provide ,1000 lbs. capacity and increase overall height of unit by 4 1/2" FOB - Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Platforms and Walkways
Product Number MEC102
Product Name MECO Maintenance Platforms
Platform/Walkway Type Fork Lift Platform
Unlock Full Specs
to access all available technical data

Similar Products

Work Access Platform Lift -  - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Platform/Walkway Type Work Platform
  Material Steel
Features Adjustable Height; Guard Rails; Mobile
View Details
Superdeck Mass Transit Decking - GR250 - Creative Composites Group
Specs
Platform/Walkway Type Work Platform
  Material Composite
View Details
MECO Maintenance Platforms - MEC103 - REB Storage Systems International
REB Storage Systems International
Specs
Platform/Walkway Type Fork Lift Platform
Height 3.75 ft (11.43 dm)
Depth 4 ft (12.19 dm)
View Details
SINGLE ENTRY - HSEP5-2448 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Platform/Walkway Type Work Platform
Height 4.17 ft (12.7 dm)
Depth 6 ft (18.29 dm)
View Details