Creative Composites Group Datasheets for Platforms and Walkways
Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories such as handrails, access gates, stairs, ladders, and kick plates.
Platforms and Walkways: Learn more
| Product Name | Notes |
|---|---|
| TRANSONITE® is a lightweight, high strength, extremely durable composite panel. With a wide variety of uses, this patented technology provides an alternative for structural and non-structural flat panel applications. | |
| Creative's pultruded fiberglass panels are used for decks, platforms, walls and roofs where lightweight corrosion resistance and high strength are desired attributes. Many of our customers have discovered that our... | |
| Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including... | |
| SUPERDECK MASS TRANSIT DECK GR250 was engineered specifically for mass transit deck applications. SUPERDECK is a high strength, light weight corrosion resistant deck that features a unique connection system that... | |
| Superdeck™ replaces steel, wood and concrete decks in applications where dead load, corrosion resistance and reduced maintenance costs are important to your structure. The HS25-44 rated fiberglass deck has been... | |
| SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section... | |
| SuperGrate™ Pultruded Grating is a high strength light weight Fiberglass Grating system fabricated from highly corrosion resistant I or T bars. The I or T bars are connected mechanically and... | |
| SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features... | |
| TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any... |