Crane Aerospace & Electronics Bi-Phase Modulators BEM-2A-250

Description
Package Type | Connectorized Frequency Min (MHz) | 2 Frequency Max (MHz) | 500 Insertion Loss (dB) Max | 3.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized Frequency Min (MHz) | 2 Frequency Max (MHz) | 500 Insertion Loss (dB) Max | 3.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BEM-2A-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BEM-2A-250
Bi-Phase Modulators BEM-2A-250
Package Type | Connectorized Frequency Min (MHz) | 2 Frequency Max (MHz) | 500 Insertion Loss (dB) Max | 3.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 2
  • Frequency Max (MHz) | 500
  • Insertion Loss (dB) Max | 3.5
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 4
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BEM-2A-250
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JTM-2A-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details
Linear Modulator - PLB-3B Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JTP-2S-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSM-2B-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 3000 MHz
View Details