Crane Aerospace & Electronics Bi-Phase Modulators BPG-2B-505

Description
Package Type | Surface Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPG-2B-505 is a bi-phase modulator covering 10 to 1000 MHz with ECL and TTL compatibility and fast switching, housed in an SMD package.

Datasheet Summary
Powered by GS/AI

The BPG-2B-505 is a bi-phase modulator covering 10 to 1000 MHz with ECL and TTL compatibility and fast switching, housed in an SMD package.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPG-2B-505 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPG-2B-505
Bi-Phase Modulators BPG-2B-505
Package Type | Surface Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 4 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 4 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Insertion Loss (dB) Max | 4
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 4
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPG-2B-505
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - FP-BPM-1047 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 100 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - FP-JPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 14 to 450 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JTM-2A-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQM-2D-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Connectorized; Connectorized
Carrier Frequency 2500 to 6500 MHz
View Details