Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J3-20002

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | ±0.5 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | ±0.5 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J3-20002 is a 3-port quadrature hybrid designed for use in the 10 to 100 MHz frequency range with 50 Ohm impedance. It provides a minimum isolation of 25 dB, a maximum insertion loss of 1.2 dB, and a maximum VSWR of 1.3:1. Amplitude balance is within ±0.5 dB and phase balance is within ±3°. It handles up to 3 Watts maximum power and operates within a temperature range of -54 to +85°C. The device is connectorized and designed for microwave signal conditioning applications.

Datasheet Summary
Powered by GS/AI

The J3-20002 is a 3-port quadrature hybrid designed for use in the 10 to 100 MHz frequency range with 50 Ohm impedance. It provides a minimum isolation of 25 dB, a maximum insertion loss of 1.2 dB, and a maximum VSWR of 1.3:1. Amplitude balance is within ±0.5 dB and phase balance is within ±3°. It handles up to 3 Watts maximum power and operates within a temperature range of -54 to +85°C. The device is connectorized and designed for microwave signal conditioning applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J3-20002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J3-20002
Power Dividers, Combiners, Hybrids J3-20002
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | ±0.5 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.2
  • Amplitude Balance (dB) Max | ±0.5
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J3-20002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 100.00 MHz
Insertion Loss 1.20 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-52002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHK-2-30G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 29500.00 to 30000.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-40-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.75 dB
View Details