Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDG-02B-500

Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDG-02B series consists of 2-way broadband power dividers/combiners operating from 10 to 2000 MHz, featuring low insertion loss and a hermetic SMD package for high-reliability applications.

Datasheet Summary
Powered by GS/AI

The PDG-02B series consists of 2-way broadband power dividers/combiners operating from 10 to 2000 MHz, featuring low insertion loss and a hermetic SMD package for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDG-02B-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDG-02B-500
Power Dividers, Combiners, Hybrids PDG-02B-500
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 3
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDG-02B-500
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJM-4R-9.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.90 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-28001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-23-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-24M-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details