from TTL logic circuits and are available for center frequencies from 10 to 250 MHz. 2. Their lumped element design is inherently narrow band since it utilizes a quadrature hybrid in each switch section. However, this approach provides much smoother phase transitions than a switched cable design since the switching does not take place in the RF signal path. This feature makes the PTM-64A series preferable for applications where minimizing switching transients is important. 3. Accuracy and temperature stability of each phase shift section allows for a resolution of 5.6°, but as total phase shift increases, overall accuracy deteriorates due to cumulative internal reflections.
Crane Aerospace & Electronics | |
---|---|
Product Category | RF Phase Shifters |
Product Number | PTM64A |
Product Name | Low RF Transients / Fast Switching Time / Monotonic Output / BNC or SMA Phase Shifters |
Phase Shifter Type | Digital |
Frequency Range | 10 to 250 MHz |
Phase Shift Range | 360-deg |
Insertion Loss | 3 dB |
Input VSWR | 1.35 :1 |