Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-81-3.8G SQ

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 3,300 Frequency Max (MHz) | 4,300 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 3,300 Frequency Max (MHz) | 4,300 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-81-3.8G SQ is a space-qualified 8-way in-phase power divider/combiner operating from 3.3 to 4.3 GHz with SMA connectors. It features a maximum insertion loss of 0.7 dB, amplitude balance of 0.4 dB, phase balance of ±6°, isolation of 20 dB min, and VSWR of 1.25:1 max. The device handles 2 W CW input power and has a nominal 50 ohm impedance. It operates from -55°C to +85°C and meets Merrimac document CENG-0001 for space qualification.

Datasheet Summary
Powered by GS/AI

The PDM-81-3.8G SQ is a space-qualified 8-way in-phase power divider/combiner operating from 3.3 to 4.3 GHz with SMA connectors. It features a maximum insertion loss of 0.7 dB, amplitude balance of 0.4 dB, phase balance of ±6°, isolation of 20 dB min, and VSWR of 1.25:1 max. The device handles 2 W CW input power and has a nominal 50 ohm impedance. It operates from -55°C to +85°C and meets Merrimac document CENG-0001 for space qualification.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-81-3.8G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-81-3.8G SQ
Power Dividers, Combiners, Hybrids PDM-81-3.8G SQ
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 3,300 Frequency Max (MHz) | 4,300 CW Power (W) | 2 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 3,300
  • Frequency Max (MHz) | 4,300
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | ±6
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-81-3.8G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3300.00 to 4300.00 MHz
Insertion Loss 0.70 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJM-4R-9.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.90 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.30 dB
View Details