Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-30A-1100

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 2 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 2 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDML-30A series is a 3-way in-line Hi-Rel power divider/combiner designed for operation from 2 to 2000 MHz, featuring SMA connectors, wide bandwidth, and low insertion loss.

Datasheet Summary
Powered by GS/AI

The PDML-30A series is a 3-way in-line Hi-Rel power divider/combiner designed for operation from 2 to 2000 MHz, featuring SMA connectors, wide bandwidth, and low insertion loss.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-30A-1100 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-30A-1100
Power Dividers, Combiners, Hybrids PDML-30A-1100
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 2 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 2
  • Frequency Max (MHz) | 300
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.2
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-30A-1100
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 300.00 MHz
Insertion Loss 1.20 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-30-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81-3.8G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3300.00 to 4300.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details