Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids FH-40001

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FH-40001 is a 0°/180° hybrid coupler operating from 10 to 400 MHz with 50 Ohm impedance, handling up to 3 watts maximum power. It features a minimum isolation of 25 dB, a maximum insertion loss of 1.25 dB, a maximum VSWR of 1.3:1, amplitude balance within ±0.2 dB, and phase balance within ±2°. The operating temperature range is from -54 to +85°C. The device is packaged in a flatpack format.

Datasheet Summary
Powered by GS/AI

The FH-40001 is a 0°/180° hybrid coupler operating from 10 to 400 MHz with 50 Ohm impedance, handling up to 3 watts maximum power. It features a minimum isolation of 25 dB, a maximum insertion loss of 1.25 dB, a maximum VSWR of 1.3:1, amplitude balance within ±0.2 dB, and phase balance within ±2°. The operating temperature range is from -54 to +85°C. The device is packaged in a flatpack format.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - FH-40001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
FH-40001
Power Dividers, Combiners, Hybrids FH-40001
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 400
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | 180±2
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number FH-40001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 400.00 MHz
Insertion Loss 1.25 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - NJ-20004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-30-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 700.00 to 1400.00 MHz
Insertion Loss 2.20 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-3-.350G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 200.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details