Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-84-5G

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-84-5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-84-5G
Power Dividers, Combiners, Hybrids PDM-84-5G
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-84-5G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 1.50 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - FH-40001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 400.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
View Details