Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDNL-30-500

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDNL-30-500 is a 3-way, medium-power power divider/combiner designed for operation between 50 and 1000 MHz, features low insertion loss and wide bandwidth, and is packaged in an N-Type connectorized format.

Datasheet Summary
Powered by GS/AI

The PDNL-30-500 is a 3-way, medium-power power divider/combiner designed for operation between 50 and 1000 MHz, features low insertion loss and wide bandwidth, and is packaged in an N-Type connectorized format.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDNL-30-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDNL-30-500
Power Dividers, Combiners, Hybrids PDNL-30-500
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.2
  • Amplitude Balance (dB) Max | 0.7
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDNL-30-500
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.20 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDNL-40-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4000.00 to 8000.00 MHz
Insertion Loss 0.40 dB
View Details