Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-22008

Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 35 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 35 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-22008 is a 2-way 0° power divider operating from 2 to 100 MHz with 50 ohm impedance, designed for signal splitting with low insertion loss and high isolation. It offers a maximum insertion loss of 0.5 dB, minimum isolation of 35 dB, maximum VSWR of 1.3:1, amplitude balance of ±0.1 dB, and phase balance of ±1°. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. It is housed in a flatpack package.

Datasheet Summary
Powered by GS/AI

The HJ-22008 is a 2-way 0° power divider operating from 2 to 100 MHz with 50 ohm impedance, designed for signal splitting with low insertion loss and high isolation. It offers a maximum insertion loss of 0.5 dB, minimum isolation of 35 dB, maximum VSWR of 1.3:1, amplitude balance of ±0.1 dB, and phase balance of ±1°. The device handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. It is housed in a flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-22008 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-22008
Power Dividers, Combiners, Hybrids HJ-22008
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.1 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 35 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | ±0.1
  • Phase Balance (Deg) Max | 180±2
  • Isolation (dB) Min | 35
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-22008
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHM-2-11.2G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10600.00 to 11750.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-23-11G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-60-2000H - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1200.00 to 2500.00 MHz
Insertion Loss 3.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-13G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12750.00 to 13250.00 MHz
Insertion Loss 1.00 dB
View Details