Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-4A-100

Description
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1 Frequency Max (MHz) | 200 CW Power (W) | 0.05 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1 Frequency Max (MHz) | 200 CW Power (W) | 0.05 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDF-4A-100 is a 4-way 0° power divider/combiner designed for operation from 1 to 200 MHz with high output isolation and low insertion loss in a hermetic package.

Datasheet Summary
Powered by GS/AI

The PDF-4A-100 is a 4-way 0° power divider/combiner designed for operation from 1 to 200 MHz with high output isolation and low insertion loss in a hermetic package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-4A-100 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-4A-100
Power Dividers, Combiners, Hybrids PDF-4A-100
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1 Frequency Max (MHz) | 200 CW Power (W) | 0.05 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 200
  • CW Power (W) | 0.05
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-4A-100
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.50 dB
Power 0.05 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-60-260 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-46001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details