Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids NJ-40003

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NJ-40003 is a 2-way 180° power divider operating from 50 to 500 MHz with a 50-ohm impedance, designed for signal splitting and combining applications. It features a maximum insertion loss of 1.0 dB, minimum isolation of 25 dB, maximum VSWR of 1.3:1, amplitude balance of ±0.3 dB, and phase balance of ±3°. The device handles up to 3 watts of power and operates reliably across a temperature range of -54 to +85°C. The mechanical outline indicates a connectorized package, though exact dimensions are not specified.

Datasheet Summary
Powered by GS/AI

The NJ-40003 is a 2-way 180° power divider operating from 50 to 500 MHz with a 50-ohm impedance, designed for signal splitting and combining applications. It features a maximum insertion loss of 1.0 dB, minimum isolation of 25 dB, maximum VSWR of 1.3:1, amplitude balance of ±0.3 dB, and phase balance of ±3°. The device handles up to 3 watts of power and operates reliably across a temperature range of -54 to +85°C. The mechanical outline indicates a connectorized package, though exact dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - NJ-40003 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
NJ-40003
Power Dividers, Combiners, Hybrids NJ-40003
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 180±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 180±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number NJ-40003
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Iso-Divider - Iso-Divider_8-Way - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
View Details
Power Dividers, Combiners, Hybrids - PDM-81-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12000.00 MHz
Insertion Loss 1.40 dB
View Details
Power Dividers, Combiners, Hybrids - HJM-4R-14G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 25500.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - J3-30002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 200.00 MHz
Insertion Loss 1.20 dB
View Details