Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDC-21-4G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,200 CW Power (W) | 20 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,200 CW Power (W) | 20 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDC-21-4G SQ is a 2-way in-phase power divider designed for microwave applications in the 3.8 to 4.2 GHz range, with space qualification. It features a connectorized package, 20 W CW power handling, insertion loss of 0.35 dB max, amplitude balance of 0.2 dB max, phase balance of 4° max, isolation of 20 dB min, and VSWR of 1.3:1 max on all ports. The unit weighs 100 g and is manufactured per Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDC-21-4G SQ is a 2-way in-phase power divider designed for microwave applications in the 3.8 to 4.2 GHz range, with space qualification. It features a connectorized package, 20 W CW power handling, insertion loss of 0.35 dB max, amplitude balance of 0.2 dB max, phase balance of 4° max, isolation of 20 dB min, and VSWR of 1.3:1 max on all ports. The unit weighs 100 g and is manufactured per Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDC-21-4G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDC-21-4G SQ
Power Dividers, Combiners, Hybrids PDC-21-4G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,200 CW Power (W) | 20 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 3,800
  • Frequency Max (MHz) | 4,200
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 0.35
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDC-21-4G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3800.00 to 4200.00 MHz
Insertion Loss 0.35 dB
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDS-20-600 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-23A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-26001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-22007 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details